EN
  • EN
  • DE

IR21592STR

Part No IR21592STR
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description IC CNTRLR BALLAST DIMMING 16SOIC / Electronic Ballast Controller 14V 108KHz 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Packaging Reel package
Part Status Obsolete(EOL)
Type Ballast Controller
Frequency 18kHz ~ 95kHz
Operating Supply Voltage 12 V ~ 16.5 V
Operating Supply Current 10mA
Dimming Yes
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 776955-IR21592STR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Family Name IR21592S
Introduction Date November 14, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IR21592STR CAD Model

Description

The Infineon Technologies Ballast Controller with Win Source Part Number: 776955-IR21592STR is an obsolete (EOL) product that is supplied in reel packaging.

  • Function: High-frequency ballast controller
  • Frequency Range: 18kHz ~ 95kHz
  • Package Type: 16-SOIC (0.154", 3.90mm Width)
  • Mounting: SMD
  • Operating Supply Voltage: 12 V ~ 16.5 V
  • Dimming: Yes
  • Operating Temperature: -40°C to 125°C
  • Applications: Integrated circuits (ICs), PMIC-Lighting/Ballast Controllers

You May Also Be Interested in

NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-DIP / Controller
Lowest to $16.6366
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456
Microchip Technology
IC EL LAMP DRIVER 500HZ 10DFN
Lowest to $2.0282
Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $6.3537
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
Infineon Technologies
IC BALLAST CNTRL 50.5KHZ 16DIP
Need more? Email Us
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess