EN
  • EN
  • DE

STBP112CVDJ6F

Part No STBP112CVDJ6F
Manufacturer STMicroelectronics
Catalog Surge Suppression ICs
Description IC OVP PROTECTION TDFN-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 15 Weeks
Manufacturer STMicroelectronics
Package Reel - TR
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x2)
Family Name STBP112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14072-2, 497-14072-1, 497-14072-6, -497-14072-1, STBP112CVDJ6F-ND, -497-14072-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897904-STBP112CVDJ6F
Ultra Librarian 3D Model Ultra Librarian STBP112CVDJ6F CAD Model

Description

The STBP112CVDJ6F is a high-performance integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is tailored for advanced electronic systems, where reliability, efficiency, and precision are critical. The STBP112CVDJ6F is part of STMicroelectronics' extensive portfolio of microelectronics that cater to a wide range of applications, including industrial, automotive, consumer, and IoT devices.

Key Features

  • High Integration: The STBP112CVDJ6F integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Performance: Engineered for high-speed operation and minimal power loss, this IC ensures efficient performance in demanding applications.
  • Robustness: Built to withstand harsh environments, the STBP112CVDJ6F features protection against over-temperature, over-current, and electrical transients.
  • Flexibility: With versatile configuration options, this product can be adapted to a variety of applications and use cases.

Applications

The versatility of the STBP112CVDJ6F allows it to be used across a broad spectrum of applications. It is particularly well-suited for power management tasks in complex systems. Its robust design makes it an excellent choice for automotive electronics, where reliability is paramount. Additionally, it can be found in industrial control systems, renewable energy solutions, and high-end consumer electronics where performance and durability are required.

Technical Specifications

  • Package: The device comes in a compact and reliable package, suitable for space-constrained applications.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, ensuring stability and functionality under varying environmental conditions.
  • Compliance: The STBP112CVDJ6F adheres to stringent industry standards and regulations, ensuring compatibility and safety in its intended markets.

As a product of STMicroelectronics, the STBP112CVDJ6F benefits from the company's commitment to quality and innovation. With extensive support and documentation available, designers and engineers can confidently integrate this IC into their solutions, knowing they are backed by a reputable supplier in the semiconductor industry.

You May Also Be Interested in

Linear Technology
SURGE STOPPER W/DIODE 14DFN
Lowest to $11.1925
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Linear Technology
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $7.0998
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $1.6561
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.4208
Bourns Inc.
SURGE SUPP TBU 300MA 650VIMP SMD
Lowest to $1.4944
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 500MA 850VIMP SMD
Lowest to $2.2583

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2560 $50.2400
100+ $1.0306 $103.0600
155+ $0.9984 $154.7520
210+ $0.9662 $202.9020
270+ $0.9340 $252.1800
360+ $0.8374 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess