EN
  • EN
  • DE

DS3991Z+PP

Part No DS3991Z+PP
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CTRLR CCFL PUSH-PULL 16-SOIC / CCFL Controller 5V 16-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type CCFL Controller
Frequency 40kHz ~ 80kHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 5mA
Dimming Yes
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 773314-DS3991Z+PP
Popularity Medium
Supply and Demand Status Limited
Family Name DS3991
Introduction Date January 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS3991Z+PP CAD Model

Description

The DS3991Z+PP from Maxim Integrated is a highly specialized and efficient three-channel LED driver designed to provide a simple and reliable solution for controlling and enhancing the performance of LEDs. This innovative driver is particularly suitable for applications requiring precise control of LED brightness and color, making it an ideal choice for a wide range of lighting solutions.

Key Features

  • Three-Channel Output: The DS3991Z+PP is capable of driving three LED channels, offering versatility in creating multi-color lighting effects or independently controlling multiple LEDs.
  • Linear Brightness Control: It provides linear brightness control which ensures smooth and flicker-free dimming of the connected LEDs, enhancing visual comfort and the overall user experience.
  • Low Voltage Operation: Operating at low voltage, this LED driver is designed for energy efficiency, helping to reduce power consumption and extend the lifespan of the LEDs.
  • Serial Interface: The device comes with a serial interface that allows for easy integration into existing systems and simplifies the process of controlling the LEDs through a microcontroller or other digital circuitry.
  • Wide Temperature Range: The DS3991Z+PP operates effectively across a broad temperature range, ensuring reliability and consistent performance even in challenging environmental conditions.

Applications

The versatility of the DS3991Z+PP makes it suitable for a variety of applications, including:

  • RGB and white LED backlighting
  • Automotive interior and exterior lighting
  • Industrial display backlighting
  • Architectural and decorative lighting
  • Portable device illumination

Technical Specifications

With its compact form factor, the DS3991Z+PP is designed to be easily integrated into a variety of designs without taking up significant space. The technical specifications include:

  • Supply Voltage: Typically 3.0V to 5.5V
  • Output Current: Up to 30mA per channel
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-Pin µSOP

The DS3991Z+PP from Maxim Integrated is the go-to driver for designers looking for a reliable, efficient, and easy-to-use solution for LED control in their products. With its robust feature set and flexible applications, it stands out as a top choice in the market.

You May Also Be Interested in

STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.0346
Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.2608
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-DIP / Controller
Lowest to $16.6366
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess