Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Automotive
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 3mA
Current - Output Source/Sink 350mA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 000260-CS1108EDFR8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS1108EDFR8 CAD Model

Description

ON Semiconductor CS1108EDFR8: Precision Operational Amplifier

The CS1108EDFR8 is a high-performance operational amplifier brought to you by ON Semiconductor, a leader in energy-efficient innovations. This precision op-amp is designed to offer a perfect blend of low power consumption and high accuracy, making it an ideal choice for a wide range of applications, including sensor interfacing, instrumentation, and active filtering.

Key Features

  • Low Offset Voltage: The CS1108EDFR8 boasts an ultra-low input offset voltage, which enhances the accuracy of signal amplification and ensures minimal error in precision applications.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp can handle a broad range of frequencies, making it suitable for high-speed signal processing.
  • Low Noise: ON Semiconductor's attention to detail in the design of the CS1108EDFR8 results in exceptionally low noise performance, crucial for applications requiring a clean, distortion-free signal.
  • Single-Supply Operation: The device is optimized for single-supply operation, simplifying power supply design and reducing system complexity.
  • Extended Temperature Range: It operates reliably over an extended temperature range, ensuring consistent performance in a variety of environmental conditions.

Applications

The versatile nature of the CS1108EDFR8 makes it suitable for an array of applications, such as:

  • Precision data acquisition systems
  • Industrial control systems
  • Analog-to-digital converters
  • Battery-powered devices
  • Portable medical devices

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The CS1108EDFR8 is no exception, as it is manufactured in state-of-the-art facilities, ensuring that each unit meets ON Semiconductor's rigorous specifications for performance and durability.

Ordering Information

The product is available in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and is identified by the part number CS1108EDFR8. For detailed specifications, application notes, and ordering information, please refer to the official ON Semiconductor documentation or contact their sales and support team.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC EL LAMP DRIVER 190VPP 8MSOP / Controller 8-MSOP-EP
Lowest to $0.8409
ECAD model for MP3801DH-LF
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8DFN / EL Lamp Driver Controller 1kHz No 8-DFN (3x3)
Lowest to $4.3985
ECAD model for HV859K7-G
Fairchild/ON Semiconductor
IC PFC CTLR FLYBACK/BOUND 8SOIC / Power Factor Correction Controller 0.12mA 350kHz 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for FL7930CMX_G
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3764
ECAD model for FAN7711MX
Maxim Integrated
Lowest to $1.5071
ECAD model for DS3991Z+TR/PP
Infineon Technologies
IC CNTRLR BALLAST DIMMING 16SOIC / Electronic Ballast Controller 14V 108KHz 16-Pin SOIC N T/R
Lowest to $4.5185
ECAD model for IR21592STR
Infineon Technologies
IC LIGHT BALLAST CONTROL / Lighting Drivers Controller IC
Need more? Email Us
ECAD model for IRS21681DSPBF
Maxim Integrated
IC CTRLR CCFL PUSH-PULL 16-SOIC / CCFL Controller 5V 16-Pin SOIC N
Need more? Email Us
ECAD model for DS3991Z+PP
Maxim Integrated
CCFL Controller 5V/9V/12V/15V/18V/24V 80kHz 24-Pin QSOP / IC CCFL BACKLIGHT CTRL 24-QSOP
Lowest to $58.5315
ECAD model for MAX8722AEEG+

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention