EN
  • EN
  • DE

MAX8785ETI+

Part No MAX8785ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL CTRL 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type CCFL Controller
Frequency 57kHz ~ 63kHz
Operating Supply Voltage 4.5 V ~ 28 V
Operating Supply Current 1.5mA
Dimming Yes
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 787107-MAX8785ETI+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8785ETI+ CAD Model

Description

Maxim Integrated MAX8785ETI+ Overview

The Maxim Integrated MAX8785ETI+ is a high-performance, compact, and versatile power-management integrated circuit (IC) designed to cater to a wide array of portable and space-constrained applications. This IC is particularly well-suited for use in mobile phones, PDAs, portable media players, and other handheld devices.

Key Features

  • High Efficiency: The device boasts high-efficiency power conversion, which helps to extend battery life in portable applications.
  • Multiple Outputs: It provides multiple regulated outputs with excellent load and line regulation, ensuring stable operation across various conditions.
  • Integrated Power MOSFETs: The inclusion of internal power MOSFETs minimizes external component count and reduces board space requirements.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a high degree of flexibility to match the power requirements of different loads.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating and potential damage.

Technical Specifications

The MAX8785ETI+ operates over a wide input voltage range and features a high switching frequency that facilitates the use of small, low-profile inductors and capacitors, reducing the overall solution size. It is available in a thermally enhanced, compact TQFN package, making it ideal for applications where space is at a premium.

Applications

With its robust feature set and compact form factor, the MAX8785ETI+ is an excellent choice for designers looking to implement efficient power management in their next-generation portable devices. Its high level of integration and performance makes it a go-to solution for a broad range of applications.

Ordering Information

The MAX8785ETI+ is available for order from Maxim Integrated and its authorized distributors. For detailed product information, datasheets, and support, visit the Maxim Integrated website or contact their sales and technical support team.

You May Also Be Interested in

Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.2608
Infineon Technologies
IC BALLAST CNTRL 50.5KHZ 16DIP
Need more? Email Us
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.0346
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP / CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess