EN
  • EN
  • DE

PIC16F1934-E/PT

Part No PIC16F1934-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44TQFP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F1934
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1319124-PIC16F1934-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F1934-E/PT CAD Model

Description

PIC16F1934-E/PT Microcontroller

The PIC16F1934-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This versatile MCU belongs to Microchip's extensive PIC16F family, known for its excellent power efficiency and wide range of integrated features.

Featuring a 14-bit instruction set and an enhanced 8-bit architecture, the PIC16F1934-E/PT is designed to execute powerful instructions in a single clock cycle, resulting in a product that achieves throughputs approaching 1 MIPS per MHz. This capability ensures optimal performance in a variety of applications, from industrial control systems to automotive accessories.

One of the key features of this MCU is its 7 KB of Flash memory and 256 bytes of EEPROM, which provide ample space for application code and data storage. It also boasts 512 bytes of RAM, allowing for efficient handling of temporary data and variables. The device operates over a wide voltage range of 1.8V to 5.5V, making it suitable for low-power applications as well as those requiring higher voltages.

The PIC16F1934-E/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications. It includes a variety of peripherals such as two comparators, an 11-channel 10-bit Analog-to-Digital Converter (ADC), two PWM modules, and enhanced Capture/Compare/PWM (CCP) modules. These integrated peripherals support a wide range of functions, from sensor interfacing to motor control.

With its Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), the MCU can easily communicate with other processors or peripherals, making it an excellent choice for complex embedded systems. Additionally, it features various safety mechanisms, including Power-On Reset (POR), Programmable Brown-Out Reset (BOR), and an Extended Watchdog Timer (WDT), which help maintain the reliability and stability of the system.

Overall, the PIC16F1934-E/PT from Microchip Technology is a robust, feature-rich microcontroller that offers a perfect blend of performance, power efficiency, and versatility, suitable for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess