EN
  • EN
  • DE

M50FW080K5G

Part No M50FW080K5G
Manufacturer STMicroelectronics
Catalog Memory
Description 8 Mbit 1Mb x8, Uniform Block 3V Supply Firmware Hub Flash Memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 072984-M50FW080K5G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M50FW080K5G CAD Model

Description

The M50FW080K5G is a state-of-the-art flash memory device from STMicroelectronics, designed to meet the rigorous demands of high-performance computing and embedded systems. This advanced memory component is part of ST's extensive range of non-volatile memory products, offering the ideal blend of reliability, speed, and data retention capabilities.

Key Features

  • Memory Capacity: The device boasts an 8 Mbit (1M x 8) memory capacity, providing ample space for firmware storage, boot code, and application data.
  • Organization: It is organized as 64 uniform sectors of 128 Kbits each, which facilitates easy management and sector-specific operations, enhancing the efficiency of read and write cycles.
  • Access Time: With a fast access time, the M50FW080K5G ensures swift data retrieval, contributing to the overall performance boost of the systems it is integrated into.
  • Programming Interface: The device supports a standard parallel programming interface, which simplifies the integration process with a wide range of microcontrollers and processors.
  • Supply Voltage: It operates at a supply voltage range of 2.7V to 3.6V, making it compatible with low-power applications and contributing to energy-efficient designs.
  • Temperature Range: The M50FW080K5G is designed to perform reliably over an extended industrial temperature range, ensuring stability and functionality in harsh environmental conditions.
  • Security: Enhanced security features include hardware protection for the boot block, providing robust protection against unauthorized access and ensuring the integrity of critical code segments.

Applications

The M50FW080K5G is suited for a diverse array of applications, including but not limited to automotive electronics, industrial control systems, telecommunications infrastructure, and advanced consumer electronics. Its high reliability and durability make it an excellent choice for mission-critical applications where data integrity is paramount.

Conclusion

With its advanced features and robust design, the STMicroelectronics M50FW080K5G flash memory device is a compelling solution for designers seeking a high-quality, high-performance storage option. Its combination of speed, capacity, and security features ensures that it can meet the needs of the most demanding applications, making it a key component in the future of electronic design.

You May Also Be Interested in

STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0545 $66.3270
13+ $9.0702 $117.9126
20+ $8.7872 $175.7440
28+ $8.5043 $238.1204
36+ $8.2201 $295.9236
48+ $7.3701 $353.7648
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess