EN
  • EN
  • DE

MAX4573CAI+

Part No MAX4573CAI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO/VIDEO SWITCH 11 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Audio, Video
Switch Circuit SPST
Number of Channels 11
On-State Resistance (Maximum) 35 Ohm
Operating Supply Voltage 2.7 V ~ 5.25 V
-3db Bandwidth 150MHz
Features Clickless, SPI
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 704002-MAX4573CAI+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4573
Introduction Date April 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4573CAI+ CAD Model

Description

Maxim Integrated's MAX4573CAI+: High-Precision Analog Multiplexer

The MAX4573CAI+ from Maxim Integrated is a high-performance, single-ended, 8-channel analog multiplexer (mux) designed for precision signal routing in complex electronic systems. This advanced IC is ideal for applications that require accurate and reliable switching of analog signals, such as data acquisition systems, test equipment, and medical devices.

Key Features

  • Multiple Channel Configuration: The MAX4573CAI+ offers an 8:1 single-ended channel configuration, enabling the selection of one of eight inputs to be passed to a single output.
  • Low On-Resistance: The device features low on-resistance (100 ohms max), which reduces signal attenuation and ensures the integrity of the analog signal being passed through the mux.
  • Single-Supply Operation: Engineered for convenience, it operates from a single +5V supply, simplifying power supply design.
  • Low Power Consumption: With a quiescent current of only 1µA (max), the MAX4573CAI+ is optimized for power-sensitive applications.
  • High ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, ensuring robustness and longevity in harsh electrical environments.
  • TTL/CMOS Logic-Compatible: Its digital inputs are TTL/CMOS logic-compatible, making it easy to interface with a wide range of microcontrollers and digital circuits.

Applications

The versatility of the MAX4573CAI+ makes it suitable for a variety of applications, including:

  • Sample-and-hold circuits
  • Data acquisition systems
  • Battery-operated equipment
  • Audio and video signal routing
  • Communication systems
  • Medical instrumentation

Package and Quality

The MAX4573CAI+ comes in a 28-pin SSOP package, which is compact and offers a reduced footprint for space-constrained applications. Maxim Integrated is known for its commitment to quality, and this product is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in critical applications.

With its combination of precision, low power, and high integration, the MAX4573CAI+ from Maxim Integrated stands out as a top choice for designers looking to optimize their analog signal routing with minimal signal loss and distortion.

You May Also Be Interested in

Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0617 $60.3085
12+ $9.8972 $118.7664
19+ $9.5877 $182.1663
25+ $9.2781 $231.9525
33+ $8.9697 $296.0001
44+ $8.0411 $353.8084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess