EN
  • EN
  • DE

LTC4259CGW

Part No LTC4259CGW
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Hot Swap Controllers
Manufacturer Linear Technology
Win Source Part Number 303451-LTC4259CGW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4259CGW CAD Model

Description

Linear Technology's LTC4259CGW: A Versatile Power over Ethernet (PoE) Controller

The LTC4259CGW is an advanced Power over Ethernet (PoE) controller designed by Linear Technology, now part of Analog Devices, to facilitate the delivery of power alongside data over standard Ethernet cables. This integrated circuit is engineered to provide a compact, efficient, and reliable solution for network devices that require power, such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • Quad PSE Controller: The LTC4259CGW can control up to four Power Sourcing Equipment (PSE) channels, making it ideal for multi-port applications.
  • IEEE 802.3af Compliance: It is fully compliant with the IEEE 802.3af standard, ensuring compatibility with a wide range of powered devices (PDs).
  • High Power Efficiency: The controller is designed for high power efficiency, reducing heat dissipation and energy costs.
  • Advanced Power Management: It features sophisticated power management capabilities, including programmable current limit, inrush current control, and per-port power-up sequencing.
  • Robust Protection Features: The LTC4259CGW is equipped with numerous protection features, including overcurrent protection, thermal shutdown, and fault detection, to ensure safe and reliable operation.
  • Flexible Power Allocation: It supports dynamic power allocation, allowing for optimized power distribution among the connected devices based on their individual needs.

Technical Specifications

  • Package: The LTC4259CGW is available in a 36-pin SSOP package, suitable for space-constrained applications.
  • Operating Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, ensuring performance in harsh environments.
  • Integrated Detection and Classification: It includes built-in detection and classification circuits for PDs, simplifying the design and reducing external component requirements.
  • Programmable Interrupt Output: This feature allows for easy integration with system microcontrollers or processors for enhanced control and monitoring.

The LTC4259CGW is an ideal choice for network equipment manufacturers looking to implement PoE capabilities in their products. Its combination of power efficiency, robust protection, and compliance with industry standards makes it a reliable and versatile component for a wide array of PoE applications.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3675 $68.2050
13+ $9.3266 $121.2458
20+ $9.0356 $180.7120
27+ $8.7445 $236.1015
35+ $8.4523 $295.8305
46+ $7.5780 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess