EN
  • EN
  • DE

MAX4907FELA+T

Part No MAX4907FELA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL 1X2 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Applications USB
Switch Circuit SPST
Number of Channels 2
On-State Resistance (Maximum) 7Ohm
Supply Voltage , Single (V+) 3V ~ 3.6V
-3db Bandwidth 1GHz
Features USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-WFDFN
Supplier Device Package 8-uDFN (2x2)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704307-MAX4907FELA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4907FELA+T CAD Model

Description

Maxim Integrated MAX4907FELA+T Product Overview

The MAX4907FELA+T is a high-performance, low-on-resistance, dual single-pole/double-throw (SPDT) analog switch from Maxim Integrated. Designed with precision and reliability in mind, this device is ideal for a range of applications, including audio signal routing, battery-powered devices, and portable consumer electronics.

With its compact µDFN package, the MAX4907FELA+T offers a space-saving solution for designs where board space is at a premium. The switch operates from a single +1.6V to +3.6V supply, making it suitable for low-voltage applications and compatible with most portable electronics' power systems.

Key Features:

  • Low On-Resistance: The MAX4907FELA+T boasts a low on-resistance of 0.5Ω (typical), which minimizes signal distortion and power loss, ensuring high signal integrity and improved overall performance.
  • Wide Operating Voltage Range: With an operating voltage range of +1.6V to +3.6V, this device supports a variety of power supply configurations, enhancing its versatility in different circuit designs.
  • High Current Handling: The device is capable of handling high continuous current up to 300mA, making it suitable for driving heavier loads when necessary.
  • Low Power Consumption: The MAX4907FELA+T is designed for power-sensitive applications, with a quiescent supply current of just 0.1µA (max), contributing to the energy efficiency of the end product.
  • ESD Protection: It features integrated electrostatic discharge (ESD) protection diodes that safeguard the device against ESD events, extending the longevity of the product.
  • Lead-Free and RoHS Compliant: This product adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

The MAX4907FELA+T is supplied in a tape and reel format (denoted by the +T), facilitating automated pick-and-place manufacturing processes, which is essential for high-volume production. Maxim Integrated's commitment to quality and performance makes the MAX4907FELA+T a reliable choice for designers looking to incorporate a high-quality analog switch into their next project.

Whether you are designing a sophisticated audio interface or a power management system for a battery-operated device, the MAX4907FELA+T offers the functionality and performance required to meet the most demanding design specifications.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3389 $58.4725
61+ $1.9185 $117.0285
94+ $1.8584 $174.6896
129+ $1.7983 $231.9807
167+ $1.7394 $290.4798
223+ $1.5593 $347.7239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess