EN
  • EN
  • DE

HMC858LC4B

Part No HMC858LC4B
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER 1 X 2:1 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000774-HMC858LC4B
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Packaging Strip
Category Integrated Circuits(ICs)
Operating Temperature Range -40°C ~ 85°C (TA)
Features Programmable Output
Mounting Style SMD/SMT
Series HMC858
Ultra Librarian 3D Model Ultra Librarian HMC858LC4B CAD Model

Description

Product Overview: HMC858LC4B by Analog Devices Inc.

The HMC858LC4B is a high-performance, wideband Direct Digital Synthesizer (DDS) integrated circuit brought to you by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced component is designed to deliver exceptional frequency control and stability in a compact package, making it an ideal solution for a range of applications including communications, instrumentation, and radar systems.

Key Features

  • Wide Frequency Range: The HMC858LC4B boasts a broad frequency output range, which allows for flexible usage in various applications requiring different frequency bands.
  • High Resolution: With its fine frequency resolution, this DDS enables precise frequency tuning, which is critical for applications requiring exact signal generation.
  • Low Phase Noise: The device is engineered to produce a clean, stable output signal with low phase noise, ensuring high signal integrity and minimal signal interference.
  • Programmable: Users can program the HMC858LC4B through a serial or parallel interface, offering versatility and ease of integration into various system designs.
  • Compact Form Factor: Housed in a compact LC4B surface-mount package, this product is suitable for space-constrained applications without compromising on performance.

Applications

  • Telecommunications
  • Electronic Warfare
  • Test and Measurement Equipment
  • Phased Array Systems

The HMC858LC4B is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology that enhances performance and reliability. With its wide frequency range, high resolution, and low phase noise characteristics, this DDS chip stands out as a superior choice for designers looking to build advanced systems with stringent frequency control requirements.

In conclusion, whether you are developing sophisticated communication systems, precise measurement instruments, or robust radar platforms, the HMC858LC4B from Analog Devices Inc. offers the performance, flexibility, and reliability needed to succeed in today's demanding electronic environments.

You May Also Be Interested in

Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $312.7820 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess