EN
  • EN
  • DE

MIC2595-2YM

Part No MIC2595-2YM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT-SWAP 1CH NEG 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 1
Applications -48V
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, UVLO
Supply Voltage - Operating -80 V to -19 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 4mA
Mounting SMD (SMT)
Case / Package 14-SOIC
Feature Pins CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, /PWRGD1, /PWRGD2, /PWRGD3
Win Source Part Number 129472-MIC2595-2YM
Ultra Librarian 3D Model Ultra Librarian MIC2595-2YM CAD Model

Description

Microchip Technology MIC2595-2YM Product Overview

The MIC2595-2YM is a high-performance, integrated circuit solution from Microchip Technology, designed to simplify the management of power distribution in electronic systems. This single-channel, hot-swap controller allows for the safe insertion and removal of circuit cards into live backplanes or other powered systems without causing any disruption or damage to the power bus or the cards themselves.

Key Features

  • Integrated Hot Swap Controller: Enables safe insertion and removal of boards without the need to power down the system.
  • Adjustable Overcurrent Protection: Provides programmable current limit to prevent damage due to overcurrent conditions.
  • Under-Voltage Lockout (UVLO): Ensures that the device operates at the correct voltage level, enhancing system reliability.
  • Circuit Breaker Function: The built-in circuit breaker function helps to protect the system from prolonged overcurrent events.
  • Programmable Timer: Allows for an adjustable power-up delay, offering additional flexibility in system design.
  • Status Flag Output: Offers real-time feedback on the operation status, which can be crucial for diagnostic purposes.

Applications

The MIC2595-2YM is suitable for a wide range of applications where power management and protection are critical. It is commonly used in:

  • Server and Telecom Hot-Swap Applications
  • RAID Systems
  • Industrial Controls
  • Network Switches and Routers
  • High-Availability Systems

Product Specifications

The MIC2595-2YM operates over a wide voltage range and is housed in a robust package to withstand challenging environments. The device is designed for easy implementation into existing designs, minimizing the need for additional components and ensuring a compact footprint.

Quality and Reliability

As with all Microchip Technology products, the MIC2595-2YM is manufactured to the highest quality standards, ensuring both reliability and performance for critical applications where system uptime is paramount.

With its comprehensive feature set and robust design, the MIC2595-2YM from Microchip Technology is an ideal solution for power distribution and management in advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3814 $63.8140
23+ $5.2368 $120.4464
35+ $5.0728 $177.5480
48+ $4.9088 $235.6224
61+ $4.7459 $289.4999
82+ $4.2550 $348.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess