EN
  • EN
  • DE

AD8105ABPZ

Part No AD8105ABPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description 600 MHz, 32 x 16 Buffered Analog Crosspoint Switch | IC CROSSPOINT SWIT 32X16 304BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Applications Video
Supply Voltage , Single (V+) 4.5V ~ 5.5V
Supply Voltage , Dual (V±) ±2.5V
-3db Bandwidth 600MHz
Features Buffered
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 304-BGA Exposed Pad
Supplier Device Package 304-BGA (31x31)
Family Part Number AD8105
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138237-AD8105ABPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8105ABPZ CAD Model

Description

Product Overview: AD8105ABPZ by Analog Devices Inc.

The AD8105ABPZ is a high-performance, single-chip analog crosspoint switch from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This switch is designed to offer exceptional signal routing flexibility for video and high-speed data applications.

Key Features

  • High Bandwidth: The AD8105ABPZ boasts a wide bandwidth that ensures minimal signal degradation, making it ideal for high-resolution video and high-speed data transmission.
  • Low Crosstalk: With its low crosstalk characteristics, the device ensures that signals are switched cleanly and with minimal interference from adjacent channels.
  • Flexible Configuration: This crosspoint switch can be configured in multiple array sizes, enabling users to tailor the device to the specific needs of their application.
  • High Signal Integrity: The AD8105ABPZ is designed to maintain high signal integrity, ensuring that the quality of the signal is preserved across the switch.

Applications

The versatility of the AD8105ABPZ makes it suitable for a wide range of applications, including:

  • Professional video switching and routing
  • High-speed data communications
  • Telecommunications infrastructure
  • Broadcast equipment
  • Medical imaging systems

Technical Specifications

The AD8105ABPZ is packed with features that ensure reliable and efficient operation:

  • Package Type: LFCSP (Lead Frame Chip Scale Package)
  • Operating Temperature Range: Specified for performance from -40°C to +85°C
  • Supply Voltage: Operates from a single supply voltage, simplifying power supply design.

With its combination of high performance, reliability, and flexibility, the AD8105ABPZ from Analog Devices Inc. is an excellent choice for designers looking to implement a high-quality crosspoint switching solution in their systems.

For more detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess