EN
  • EN
  • DE

MIC2582-JBM

Part No MIC2582-JBM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP 1CHAN POS 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Slew Rate, UVLO
Supply Voltage - Operating 2.3 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CPOR, FB, ON, /POR
Win Source Part Number 106591-MIC2582-JBM
Ultra Librarian 3D Model Ultra Librarian MIC2582-JBM CAD Model

Description

The MIC2582-JBM from Microchip Technology is a robust, high-performance Hot Swap Controller IC designed to enable safe insertion and removal of boards in live backplane systems. This integrated circuit ensures the reliable operation of servers, routers, and other sophisticated electronic equipment by managing the inrush current during system hot plugging.

Key Features

  • Programmable Current Limit: The MIC2582-JBM allows designers to set a precise current limit threshold, ensuring protection against excessive currents that could potentially damage the system.
  • Adjustable Overcurrent Timeout: This feature provides a time delay before the controller shuts down the output, which helps to distinguish between transient overcurrent conditions and true fault states.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the IC operates only when the supply voltage is within an acceptable range, protecting the system from low-voltage conditions.
  • Thermal Shutdown: To prevent overheating, the MIC2582-JBM includes a thermal shutdown mechanism that turns off the output when the junction temperature exceeds safe limits.
  • Status Flag Output: The IC provides a status flag output that can be used to signal the system about the operational status, such as the occurrence of an overcurrent or thermal shutdown event.

Applications

The MIC2582-JBM is suitable for a wide range of applications where hot swap capability is a necessity. This includes:

  • Server and Storage Systems
  • Network Routers and Switches
  • Base Stations
  • Industrial Computers
  • High-Availability Systems

Product Specifications

The MIC2582-JBM operates over a wide input voltage range and is available in a compact package. Its specifications make it an excellent choice for systems that require reliable power management during board insertion and removal.

Conclusion

Microchip Technology's MIC2582-JBM Hot Swap Controller IC is an essential component for managing inrush current in high-availability systems. With its programmable features and comprehensive protection mechanisms, it ensures the safe and reliable operation of electronic systems in dynamic environments.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0478 $61.4340
70+ $1.6805 $117.6350
110+ $1.6286 $179.1460
150+ $1.5754 $236.3100
190+ $1.5234 $289.4460
255+ $1.3652 $348.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess