EN
  • EN
  • DE

LTC1645CS8#TRPBF

Part No LTC1645CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR SEQ HOTSWAP DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Slew Rate
Supply Voltage - Operating 1.2 V to 12 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins ON
Win Source Part Number 111789-LTC1645CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1645CS8#TRPBF CAD Model

Description

LTC1645CS8#TRPBF - Dual Hot Swap Controller from Linear Technology

The LTC1645CS8#TRPBF is an advanced dual hot swap controller designed by Linear Technology to ensure safe insertion and removal of printed circuit boards from live backplanes. This sophisticated component is housed in a compact 8-lead SO package, making it an ideal solution for managing hot swap events in space-constrained applications.

Key Features

  • Independent Control: The device provides independent control of two supplies, which is essential for systems requiring separate management of different voltage rails or redundant power supplies.
  • Adjustable Current Limit: With an external resistor, users can set the overcurrent threshold, offering customization for various load requirements and ensuring protection against excessive current draw.
  • Fast Response Time: The LTC1645CS8#TRPBF features a rapid response to overcurrent and short-circuit conditions, minimizing the risk of damage to the electronic components on the board.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) feature ensures that the power supply is within a safe operating range before allowing the board to be powered up, thus preventing malfunction due to insufficient voltage.
  • Soft-Start Capability: This function gradually ramps up the output voltage, reducing inrush current during startup and mitigating the risk of voltage sag on the main supply.
  • High Side Drive: The controller operates on the high side of the power path, enabling it to easily accommodate a wide range of input voltages and providing flexibility in system design.

Applications

The LTC1645CS8#TRPBF is suitable for a variety of applications that require reliable power management and hot swap capabilities. These include:

  • Redundant power systems
  • Server and storage systems
  • Network switches and routers
  • Industrial and telecom equipment

With its robust feature set, the LTC1645CS8#TRPBF from Linear Technology provides designers with a secure and efficient way to manage power distribution in critical systems where uptime and reliability are paramount. Its precision and versatility make it a go-to component for hot swap operations in professional electronics environments.

You May Also Be Interested in

Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1933 $64.7397
20+ $5.9021 $118.0420
31+ $5.7184 $177.2704
42+ $5.5336 $232.4112
54+ $5.3488 $288.8352
73+ $4.7956 $350.0788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,930 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess