Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Hot Swap Controller
Number of Channels 1
Applications InfiniBand
Features Auto Retry, OVP
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 2.3 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.6mA
Mounting SMD (SMT)
Case / Package 16-QSOP
Feature Pins CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF
Win Source Part Number 044701-MIC2085-JBQS
Ultra Librarian 3D Model Ultra Librarian MIC2085-JBQS CAD Model

Description

Microchip Technology's MIC2085-JBQS Product Overview

The MIC2085-JBQS is a robust, high-performance single-channel power distribution switch from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed for applications requiring efficient power management, this device is an ideal solution for USB and other hot-swap applications.

Key Features

  • Current Limiting: The MIC2085-JBQS provides precise current limiting to protect the host device from over-current conditions. This feature ensures safe operation and extends the longevity of the system.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the device safeguards itself and the system from excessive temperature, preventing damage due to overheating.
  • Fast Short-Circuit Response: The device is engineered to respond swiftly to short-circuit conditions, minimizing the risk to connected components.
  • Under-voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage is below a certain threshold, thereby protecting downstream circuits.
  • Controlled Rise Time: The MIC2085-JBQS is designed with a controlled output rise time to reduce inrush current, which is particularly beneficial in sensitive applications where gradual power application is necessary.
  • Reverse Current Flow Blocking: This feature prevents current from flowing backward through the switch when it is powered off, protecting the source from potential damage.

Applications

The versatility of the MIC2085-JBQS makes it suitable for a wide array of applications, including but not limited to:

  • USB hubs, peripherals, and powered ports
  • Hot-swap supplies
  • Portable consumer electronics
  • Industrial controls

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2085-JBQS is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of everyday use in a variety of settings. Whether you're integrating it into a consumer device or an industrial system, you can trust the MIC2085-JBQS to deliver consistent, reliable power management.

With its advanced features and robust design, the MIC2085-JBQS from Microchip Technology stands out as a superior choice for designers looking to enhance the safety and efficiency of their power distribution systems.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939AESA+
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Diodes Incorporated
IC HOT SWAP CTRLR 8MSOP
Lowest to €0.7234
ECAD model for PI6ULS5V9511AUEX
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to €8.8368
ECAD model for MAX15096GWE+T
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to €5.3259
ECAD model for MAX8533EUB
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to €4.6510
ECAD model for LTC4232IDHC
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to €2.0728
ECAD model for LT1640AHIS8#PBF
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €16.6000
ECAD model for MAX5901ACEUT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €2.2190 €66.5710
65+ €1.8208 €118.3540
100+ €1.7644 €176.4438
140+ €1.7069 €238.9611
180+ €1.6505 €297.0849
240+ €1.4801 €355.2269
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention