EN
  • EN
  • DE

MAX4889CETO+

Part No MAX4889CETO+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH OCTAL SPDT 42TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications PCI Express
Switch Circuit SPDT
Number of Channels 8
On-State Resistance (Maximum) 7Ohm
Supply Voltage , Single (V+) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 42-WFQFN Exposed Pad
Supplier Device Package 42-TQFN-EP (3.5x9)
Family Part Number MAX4889
Manufacturer Pack Quantity 240
MSL Level 1 (Unlimited)
Win Source Part Number 704288-MAX4889CETO+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4889CETO+ CAD Model

Description

Maxim Integrated's MAX4889CETO+: High-Speed, Low-Power, PCIe Passive Switch

The MAX4889CETO+ is a cutting-edge, high-performance passive switch from Maxim Integrated, designed to facilitate the requirements of high-speed signal routing. This device is particularly suited for applications that demand low-power consumption and high-speed data transfer, such as servers, storage systems, and high-end computing devices. It is optimized for PCI Express (PCIe) Gen 1 and Gen 2 applications, making it an ideal choice for designers looking to enhance their systems with fast and efficient data handling capabilities.

At the heart of the MAX4889CETO+ lies its ability to switch two differential signal pairs through its 4-channel, 2:1 multiplexer/demultiplexer configuration. This feature allows for seamless and flexible routing of high-speed signals, which is critical in maintaining signal integrity in complex electronic systems. The switch's low on-capacitance (Con) and low on-resistance (Ron) ensure minimal signal distortion and attenuation, thus preserving the integrity of high-speed data transmission.

The device operates with a single supply voltage ranging from 3.0V to 3.6V, which aligns with typical system power rails, thereby simplifying power management within the design. Additionally, the MAX4889CETO+ boasts an impressive bandwidth of 7.5GHz, which supports the high data rates required by PCIe Gen 1 and Gen 2 standards.

One of the key advantages of the MAX4889CETO+ is its low-power consumption, making it an energy-efficient solution for modern electronic systems. The switch also features an extended temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions. The device is offered in a compact, 42-pin TQFN package with a lead-free finish, adhering to environmental standards and facilitating space-saving designs.

Integrating the MAX4889CETO+ into your system design can significantly enhance the performance and efficiency of your high-speed data transfer applications. Its robust design and advanced features make it a smart choice for developers looking to push the boundaries of speed and power in their next-generation electronic products.

You May Also Be Interested in

Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9000 $62.1000
21+ $5.6618 $118.8978
32+ $5.4851 $175.5232
44+ $5.3084 $233.5696
57+ $5.1305 $292.4385
76+ $4.6004 $349.6304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess