Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Audio, USB
Number of Channels 2
On-State Resistance (Maximum) 5 Ohm
Operating Supply Voltage 2.7 V ~ 5 V
-3db Bandwidth 950MHz
Features USB 2.0
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-UFQFN
Manufacturer Package 10-UTQFN (1.4x1.8)
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 739759-MAX14508EEVB+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX14508EEVB+T
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX14508EEVB+T CAD Model

Description

MAX14508EEVB+T Evaluation Kit from Maxim Integrated

The MAX14508EEVB+T from Maxim Integrated is an advanced evaluation kit designed to showcase the capabilities and features of the MAX14508E high-performance USB accessory charger adapter emulation and USB data switch IC. This versatile evaluation board is engineered to facilitate the development and testing of USB-related applications, making it an indispensable tool for designers and engineers working on USB charging solutions.

Key Features

  • USB Accessory Charger Adapter Emulation: The evaluation board emulates USB accessory charger adapters, allowing for the testing of various charging scenarios and ensuring compatibility with a wide range of USB devices.
  • USB 2.0 Full-Speed Data Switch: It features a USB 2.0 full-speed data switch capability that enables the selection of data paths for efficient data transfer and communication.
  • Flexible Power Supply Options: The MAX14508EEVB+T supports a variety of power supply inputs, catering to different testing environments and requirements.
  • Easy-to-Use Interface: The evaluation kit comes with a user-friendly interface that simplifies the process of monitoring and controlling the IC's functions.
  • Comprehensive Documentation: Maxim Integrated provides thorough documentation, including datasheets, application notes, and design guides, to assist users in fully utilizing the evaluation board's features.

Applications

The MAX14508EEVB+T is ideal for a multitude of applications, particularly in areas where USB charging and data transfer are crucial. These applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Devices
  • Other USB-Powered Gadgets

Why Choose MAX14508EEVB+T?

Maxim Integrated's MAX14508EEVB+T stands out in the market for its robust design, ease of use, and versatility. It provides developers with a comprehensive platform to test and optimize USB charging protocols, ensuring that their devices can communicate effectively with a wide range of USB chargers. The evaluation kit's ability to emulate different charging scenarios makes it a valuable asset in the product development lifecycle, from initial design to final testing and validation.

You May Also Be Interested in

Maxim Integrated
IC UMIC 20-WLP
Need more? Email Us
ECAD model for MAX14512EWP+T
Maxim Integrated
IC SW DUAL VIDEO BIDIRECT 16SOIC
Lowest to $6.5194
ECAD model for MAX4567ESE+
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
ECAD model for ISL54212IRTZ
Maxim Integrated
IC USB SWITCH DP3T 12WLP
Lowest to $18.9175
ECAD model for MAX14531EEWC+T
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54400IRZ
Intersil
SPDT, 1 CHANNEL, CMOS, PQCC10
Need more? Email Us
ECAD model for ISL54206IRUZ-T
NXP / Nexperia
IC VIDEO MUX/DEMUX 1X2 16SOIC
Need more? Email Us
ECAD model for NX5DV330D,118
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54206AIRTZ
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
ECAD model for HV2301PJ-G

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6920 $51.6120
26+ $3.8498 $100.0948
41+ $3.7295 $152.9095
56+ $3.6092 $202.1152
72+ $3.4889 $251.2008
96+ $3.1280 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,000 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention