Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Hot Swap Controller
Internal Switch(s) No
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Supply Voltage (V) 10V ~ 80V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 2mA
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Feature Pins FB, ON, PWRGD, TIMER
Family Part Number MIC2587
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222285-MIC2587-1BM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2587-1BM CAD Model

Description

The MIC2587-1BM from Microchip Technology is a robust integrated circuit designed to provide reliable hot-swap capabilities for electronic systems. This device is a single-channel, positive-voltage hot swap controller that allows for the safe insertion and removal of circuit boards from live backplanes or bus systems. The MIC2587-1BM ensures that the electronic components are protected from the sudden surges and spikes in current that can occur during hot swapping.

Key Features:

  • Hot Swap Control: The MIC2587-1BM offers precise control of the inrush current, ensuring that the system remains stable during the insertion or removal of boards.
  • Programmable Current Limit: With an external resistor, users can set a current limit to match the requirements of their specific application, providing flexibility and protection.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device only operates when the supply voltage is within an acceptable range, which protects the system from low-voltage conditions.
  • Over-Current Protection: The MIC2587-1BM automatically turns off the output if the load current exceeds the preset limit, helping to prevent damage to the board and other components.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects against overheating, which is critical for maintaining the longevity and reliability of the system.
  • Status Flag Output: A status flag output provides real-time feedback on the operation of the device, which can be used for diagnostic purposes or to trigger system responses.

Applications:

The MIC2587-1BM is ideal for a variety of applications where hot swapping is necessary, such as:

  • Server and Network Racks
  • Telecommunications Equipment
  • Industrial Systems
  • RAID Systems
  • Modular Power Supplies

In summary, the MIC2587-1BM from Microchip Technology is a versatile and essential component for systems requiring hot-swap functionality. With its advanced protection features and programmable options, it ensures safe and reliable operation in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to €5.8265
ECAD model for MAX5917AESE
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €16.6000
ECAD model for MAX5901ACEUT
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to €47.2154
ECAD model for MAX5921AESA+
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €2.4506
ECAD model for MAX5901LAEUT
Diodes Incorporated
IC HOT SWAP CTRLR 8MSOP
Lowest to €0.7234
ECAD model for PI6ULS5V9511AUEX
Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to €5.6786
ECAD model for MIC2586R-1YM
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to €0.9479
ECAD model for TPS24710DGS
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to €5.3257
ECAD model for MAX4271ESA+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ €5.5318 €60.8496
26+ €4.5390 €118.0152
41+ €4.3970 €180.2778
56+ €4.2561 €238.3407
72+ €4.1139 €296.1990
96+ €3.6886 €354.1067
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention