EN
  • EN
  • DE

MAX268BEWG+

Part No MAX268BEWG+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 140KHZ BANDPASS 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Band Pass
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MAX268
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 702747-MAX268BEWG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX268BEWG+ CAD Model

Description

The MAX268BEWG+ from Maxim Integrated is a versatile and high-performance programmable universal active filter designed to cater to a wide range of applications. This advanced integrated circuit is capable of delivering precise filtering solutions for audio processing, data acquisition systems, communication devices, and many other applications that require reliable and accurate signal conditioning.

Key Features

  • Frequency Range: The device offers a wide operating frequency range, making it suitable for various filtering tasks.
  • Programmable Filter Modes: It supports multiple filter configurations including low-pass, high-pass, band-pass, and notch filters, providing flexibility in signal processing.
  • High Precision: The MAX268BEWG+ ensures high precision in filtering applications, thanks to its stable and accurate performance characteristics.
  • Low Noise: Designed with low noise characteristics, it minimizes signal distortion and ensures clean output signals.
  • Supply Voltage: It operates on a single supply voltage, simplifying power supply design and reducing system complexity.

Applications

The MAX268BEWG+ is ideal for a variety of applications including:

  • Audio Equipment: Enhances sound quality by filtering out unwanted noise and frequencies.
  • Signal Processing: Provides precise filtering for signal conditioning in data acquisition systems.
  • Communication Systems: Improves signal clarity and reduces interference in wireless and wired communication devices.
  • Instrumentation: Ensures accurate readings by eliminating signal noise in measurement devices.

Technical Specifications

The MAX268BEWG+ comes in a wide body SOIC-24 package, offering a compact solution for PCB layouts where space is at a premium. It is designed to operate over an extended temperature range, ensuring reliability in various environmental conditions.

Conclusion

Maxim Integrated's MAX268BEWG+ is a highly adaptable and efficient solution for designers looking to implement precise filtering capabilities in their electronic systems. Its programmable nature and robust feature set make it an essential component for achieving optimal signal performance in a multitude of applications.

You May Also Be Interested in

Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $7.4493
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS | IC FILTER 30KHZ BUTTER 8SOIC
Need more? Email Us
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.9519

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5865 $74.5865
2+ $72.2557 $144.5114
3+ $69.9249 $209.7747
4+ $67.5940 $270.3760
5+ $60.6016 $303.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess