EN
  • EN
  • DE

HSP43168VC-40

Part No HSP43168VC-40
Manufacturer Harris Corporation
Catalog Interface - Filters - Active
Description DAUL FIR FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Harris Corporation
Package Bulk
Product Status Active
Filter Type FIR
Number of Filters 2
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 100-BQFP
Supplier Device Package 100-MQFP (14x20)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 148327-HSP43168VC-40
Ultra Librarian 3D Model Ultra Librarian HSP43168VC-40 CAD Model

Description

The HSP43168VC-40 is an active FIR filter integrated circuit.

  • Mounting: Surface mount
  • Package: 100-BQFP
  • Filters: Two
  • Voltage Range: 4.75V to 5.25V
  • Temperature Range: -55°C to 125°C
  • Manufacturer: Harris Corporation

You May Also Be Interested in

Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.3873 $114.7746
3+ $47.0870 $141.2610
4+ $45.6156 $182.4624
6+ $44.1441 $264.8646
7+ $42.6726 $298.7082
10+ $38.2582 $382.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess