EN
  • EN
  • DE

LTC1067-50CGN#PBF

Part No LTC1067-50CGN#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 40KHZ SWITCHED 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201132-LTC1067-50CGN#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface Filters - Active
Package Tube
Product Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 40kHz
Voltage - Supply 2.7V ~ 11V, ±2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Ultra Librarian 3D Model Ultra Librarian LTC1067-50CGN#PBF CAD Model

Description

Analog Devices Inc. LTC1067-50CGN#PBF Overview

The LTC1067-50CGN#PBF is a sophisticated signal conditioning building block from Analog Devices Inc., designed to address the needs of complex analog signal processing. This high-performance, multi-function filter block is a versatile component that can be integrated into a wide range of applications, from medical devices to industrial control systems.

Key Features

  • Mixed-Mode Signal Processing: This device combines both analog and digital signal processing, offering a flexible solution for filtering and conditioning mixed-mode signals.
  • Programmable Filter Configurations: The LTC1067-50CGN#PBF offers programmable filter configurations, allowing designers to tailor the filtering characteristics to specific application requirements.
  • High Precision: With its precision components and design, this product ensures high-accuracy signal processing, making it suitable for critical applications where data integrity is paramount.
  • Low Power Consumption: The device is engineered for low power consumption, helping to extend battery life in portable applications and reducing power demands in stationary installations.

Applications

The LTC1067-50CGN#PBF is well-suited for a variety of applications, including:

  • Medical instrumentation
  • Data acquisition systems
  • Industrial process control
  • Communication systems
  • Automotive electronics

Technical Specifications

  • Package: The device comes in a 24-pin SSOP package, which provides a compact footprint while still allowing for ease of integration into system designs.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Supply Voltage: The LTC1067-50CGN#PBF operates at a single 5V supply voltage, simplifying power supply design requirements.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC1067-50CGN#PBF is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in the field. Additionally, it is backed by Analog Devices' support and expertise, giving designers confidence in their choice of components.

Overall, the LTC1067-50CGN#PBF is a highly capable and flexible solution for signal conditioning needs, offering the performance and reliability that professionals expect from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.2772 $74.5544
4+ $30.5864 $122.3456
6+ $29.6306 $177.7836
7+ $28.6748 $200.7236
10+ $27.7189 $277.1890
13+ $24.8515 $323.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess