EN
  • EN
  • DE

MAX267BCWG+

Part No MAX267BCWG+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 57KHZ BAND PASS 24SOIC / Band Pass Filter IC Band Pass 2nd Order 57kHz 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Tube
Product Status Active
Filter Type Band Pass
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Voltage - Supply 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number MAX267
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843462-MAX267BCWG+
Ultra Librarian 3D Model Ultra Librarian MAX267BCWG+ CAD Model

Description

Product Overview: MAX267BCWG+ from Maxim Integrated

The MAX267BCWG+ is a high-performance, programmable universal active filter designed by Maxim Integrated. This versatile integrated circuit (IC) is ideal for a wide range of applications, including signal processing, communications, audio systems, and instrumentation. With its advanced features and flexibility, the MAX267BCWG+ offers designers a powerful solution for filtering needs in both analog and digital domains.

At the heart of the MAX267BCWG+ is a switch-capacitor filter block that can be configured as a low-pass, high-pass, band-pass, or notch filter. This allows for precision filtering across a variety of applications. The filter's characteristics—such as frequency and Q factor—are programmable through an external clock or an internal clock with an external capacitor. This level of control ensures that the MAX267BCWG+ can be fine-tuned to meet specific design requirements.

The IC operates from a single +5V supply or dual ±5V supplies, providing flexibility in power supply design. It features a dynamic range of 86dB and a signal-to-noise ratio (SNR) that ensures clean and accurate signal processing. The MAX267BCWG+ also offers low distortion, with a total harmonic distortion (THD) of 0.01%, making it suitable for high-fidelity audio applications.

The MAX267BCWG+ comes in a 24-pin Ceramic Wide Body package, offering robustness and reliability in a variety of operating environments. Its compact size makes it an excellent choice for space-constrained applications. Furthermore, the IC's user-friendly interface allows for easy integration into existing designs, reducing development time and accelerating time-to-market for new products.

Maxim Integrated's commitment to quality ensures that the MAX267BCWG+ meets the highest standards of performance and durability. Whether you're designing a professional audio equipment, a sophisticated communication system, or a precision measurement instrument, the MAX267BCWG+ is an excellent choice for your filtering solutions.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1802 $60.7208
10+ $12.4555 $124.5550
15+ $12.0663 $180.9945
20+ $11.6771 $233.5420
26+ $11.2878 $293.4828
35+ $10.1201 $354.2035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess