EN
  • EN
  • DE

MAX2369EGM+D

Part No MAX2369EGM+D
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description IC TRANSMITTER QUAD 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Frequency 120MHz to 235MHz
Applications Cellular, GAIT Handsets, LANs, PCS, TDMA, WAN, WLL
Power - Output 5.8dBm to 12dBm
Current - Transmitting 6.5mA to 155mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Dimension 48-QFN Exposed Pad
Win Source Part Number 1066989-MAX2369EGM+D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2369EGM+D CAD Model

Description

Maxim Integrated MAX2369EGM+D Product Overview

The MAX2369EGM+D from Maxim Integrated is a highly integrated, high-performance RF transceiver designed for Time Division Multiple Access (TDMA) base-station applications. It combines a low-noise amplifier (LNA), a mixer, a voltage-controlled oscillator (VCO), a synthesizer, and a dual-modulus prescaler into a single monolithic device. This integration facilitates the design of compact and efficient communication systems while reducing the overall bill of materials and simplifying the design process.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it suitable for various communication bands and standards.
  • Low Noise Figure: The integrated LNA provides a low noise figure, which is crucial for maintaining signal integrity and sensitivity in receiver applications.
  • High Linearity: The MAX2369EGM+D offers high linearity, which helps to minimize distortion in the signal path and ensures high-quality signal transmission.
  • Integrated VCO and Synthesizer: The inclusion of an on-chip VCO and synthesizer simplifies the design and reduces the need for external components, saving space and cost.
  • Programmable Dual-Modulus Prescaler: The dual-modulus prescaler allows for flexible frequency planning and supports a variety of modulation schemes.

Applications

The MAX2369EGM+D is ideal for a range of wireless communication systems, including:

  • TDMA Base Stations
  • Wireless Local Loop Systems
  • Point-to-Multipoint Communication Systems
  • Other RF Transceiver Applications

Quality and Reliability

Maxim Integrated is known for their commitment to quality, and the MAX2369EGM+D is no exception. It is designed to meet the rigorous demands of communication infrastructure, ensuring reliable performance in various environmental conditions. The device is available in a surface-mount package, which is suitable for automated assembly processes and helps in achieving a compact design for end products.

The MAX2369EGM+D transceiver is a testament to Maxim Integrated's expertise in RF and mixed-signal design, providing designers with a robust and efficient solution for their communication system needs.

You May Also Be Interested in

Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess