EN
  • EN
  • DE

MICRF104YM

Part No MICRF104YM
Manufacturer Microchip Technology
Catalog RF Transmitters
Description IC ASK TRANSMITTER UHF 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Frequency 300MHz to 470MHz
Applications RKE
Modulation or Protocol ASK, OOK
Data Rate (Max) 20 kbps
Power - Output -2dBm
Current - Transmitting 12mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.8 V to 4 V
Temperature Range - Operating 0°C to 85°C
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1077321-MICRF104YM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MICRF104YM CAD Model

Description

The MICRF104YM is a versatile and high-performance QwikRadio® receiver integrated circuit (IC) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This IC is specifically tailored for applications requiring reliable and efficient wireless signal reception at the 300 MHz to 440 MHz frequency range, making it an ideal choice for a broad spectrum of wireless communication tasks.

Key Features

  • Frequency Range: The MICRF104YM operates within the 300 MHz to 440 MHz frequency band, providing flexibility for various RF applications.
  • High Sensitivity: With its excellent sensitivity, this receiver IC ensures robust signal detection, even in environments with weak signal strength or high levels of interference.
  • Low Power Consumption: Designed with energy efficiency in mind, the MICRF104YM is suitable for battery-powered devices, helping to extend operational life.
  • Integrated Features: The IC comes with an integrated voltage regulator, frequency mixer, IF amplifier, and a data demodulator, streamlining the design process and reducing the need for additional components.
  • Easy to Use: The MICRF104YM is designed for ease of use, with a minimal number of external components required, making it a user-friendly option for both novice and experienced designers.

Applications

The MICRF104YM is ideally suited for a variety of applications, including but not limited to:

  • Wireless security systems
  • Remote keyless entry
  • Garage door openers
  • Home automation
  • Remote controls for consumer electronics

Technical Specifications

The MICRF104YM offers a range of technical specifications that ensure its reliability and performance in demanding applications:

  • Supply Voltage: 2.2V to 3.8V
  • Operating Temperature Range: -40°C to +85°C
  • Package: Available in an 8-pin SOIC package, providing a compact solution for space-constrained applications.

In summary, the MICRF104YM from Microchip Technology is a highly integrated, low-power, and sensitive RF receiver IC, perfect for a wide range of wireless applications. Its combination of performance, ease of use, and integration makes it a go-to choice for designers looking to add reliable RF communication capabilities to their projects.

You May Also Be Interested in

NXP / Nexperia
Lowest to $2.6091
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess