EN
  • EN
  • DE

SI4022-A0-FTR

Part No SI4022-A0-FTR
Manufacturer Silicon Labs
Catalog RF Transmitters
Description IC TX FSK UNI 868/915MHZ 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Reel - TR
Status Not For New Designs
Frequency 868MHz, 915MHz
Applications ISM
Modulation or Protocol FSK
Data Rate (Max) 115.2kbps
Power - Output 6dBm
Current - Transmitting 24mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.2 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1095883-SI4022-A0-FTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4022-A0-FTR CAD Model

Description

The Silicon Labs SI4022-A0-FTR is a surface mount PCB data interface module designed for use in ISM applications.

  • Mounting: Surface Mount
  • Application: ISM
  • Frequency Range: 868MHz and 915MHz
  • Power Output: 6dBm
  • Maximum Data Rate: 115.2kbps
  • Modulation/Protocol: FSK
  • Current Transmitting: 24mA
  • Temperature Range: -40°C to 85°C
  • Package: 16-TSSOP (0.173", 4.40mm Width)
  • Operating Supply Voltage: 2.2V to 3.8V
  • Category: RF/IF and RFID
  • Recommendation: Not recommended for new designs
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498
Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Maxim Integrated
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5365 $60.9015
26+ $4.5428 $118.1128
40+ $4.4008 $176.0320
55+ $4.2589 $234.2395
71+ $4.1169 $292.2999
94+ $3.6911 $346.9634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess