EN
  • EN
  • DE

74AHCT1G04GW

Part No 74AHCT1G04GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130744-74AHCT1G04GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G04GW CAD Model

Description

Product Overview: 74AHCT1G04GW from NXP

The 74AHCT1G04GW is a high-speed Si-gate CMOS device from NXP Semiconductors, known for its robust performance and versatility. This single inverter gate is a part of the 74AHC/AHCT family, which is designed to operate at a wide voltage range and with a low power consumption profile, making it an ideal choice for a broad spectrum of applications.

Key Features

  • Logic Type: Inverter
  • Logic Family: AHCT
  • Logic Base Number: 7404
  • Number of Pins: 5
  • Package Type: SOT-353
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • High Noise Immunity: Ensures stable operation in noisy environments
  • Low Power Consumption: Ideal for battery-operated devices
  • High-Speed: Capable of toggling at very high frequencies
  • ESD Protection: Features robust electrostatic discharge protection

This product is designed for use in logic level translation applications where a high-speed inverter is necessary to convert the logic levels from one standard to another. The 74AHCT1G04GW is compatible with TTL levels, making it a versatile component for interfacing with various types of digital circuits.

Applications

The 74AHCT1G04GW is suitable for a multitude of applications, including:

  • Control logic
  • Signal processing
  • Communication systems
  • Embedded systems
  • Computing devices
  • Portable and battery-powered electronics

The compact SOT-353 package makes it an excellent choice for space-constrained applications, while its wide operating temperature range allows for deployment in industrial environments. The device's low power consumption and high-speed operation also make it suitable for portable electronics where power efficiency is critical.

In summary, the 74AHCT1G04GW from NXP is a reliable and efficient solution for designers looking to implement high-speed inversion functions within their digital electronic systems. Its robust feature set ensures compatibility with a wide range of other components and systems, making it a staple in the toolkits of electronics designers and engineers.

You May Also Be Interested in

STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Genesys
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ $0.0566 $50.0910
2,155+ $0.0465 $100.2075
3,335+ $0.0450 $150.0750
4,590+ $0.0436 $200.1240
5,940+ $0.0421 $250.0740
7,940+ $0.0378 $300.1320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,840 pieces
MOQ: 885 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess