EN
  • EN
  • DE

ATA8741C-PXQW

Part No ATA8741C-PXQW
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF TX IC ASK 310-350MHZ 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Transmitter ASK, FSK 310MHz ~ 350MHz 8dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VQFN Exposed Pad
Case / Package 24-QFN (5x5)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.62.0090
Other Part Number ATA8741C-PXQWDKR, ATA8741C-PXQWTR, ATA8741CPXQW, ATA8741C-PXQWCT
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862291-ATA8741C-PXQW
Ultra Librarian 3D Model Ultra Librarian ATA8741C-PXQW CAD Model

Description

The ATA8741C-PXQW is a sophisticated, low-power RF transmitter from Microchip Technology, designed to meet the rigorous demands of automotive and industrial wireless applications. This high-performance product operates in the Sub-GHz frequency bands, providing reliable communication in various environments.

Engineered with an emphasis on versatility and efficiency, the ATA8741C-PXQW boasts an exceptional feature set that enables designers to develop robust wireless solutions. Its low power consumption makes it ideal for battery-operated devices, while its compact size allows for seamless integration into space-constrained applications.

Key Features

  • Frequency Range: The device supports a wide frequency range, enabling it to adapt to different regional standards and providing flexibility in design.
  • Modulation Techniques: It supports various modulation schemes including ASK, FSK, and PSK, allowing for customization according to specific communication requirements.
  • Power Efficiency: With its low-power operation modes, the ATA8741C-PXQW ensures extended battery life, which is critical for remote and portable applications.
  • Integration: The transmitter integrates a PLL synthesizer and a power amplifier, reducing the need for external components and simplifying the overall design process.
  • Temperature Range: It operates across an industrial temperature range, ensuring reliability and performance even in extreme conditions.

Applications

The ATA8741C-PXQW is an excellent choice for a variety of applications, including but not limited to:

  • Automotive remote keyless entry systems
  • Tire pressure monitoring systems (TPMS)
  • Wireless sensor networks
  • Industrial control and monitoring systems
  • Home automation and smart city infrastructure

With its robust design and adaptable feature set, the ATA8741C-PXQW from Microchip Technology stands as a premier solution for developers looking to implement wireless functionality in their automotive or industrial products.

You May Also Be Interested in

Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Maxim Integrated
Need more? Email Us
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Maxim Integrated
Low-Power Crystal-Based Ask Transmitter Automotive 8-Pin SOT-23 T/R / IC TRANSMITTER ASK SOT23-8
Lowest to $1.8866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5650 $53.4750
35+ $2.9252 $102.3820
53+ $2.8338 $150.1914
73+ $2.7424 $200.1952
95+ $2.6509 $251.8355
127+ $2.3767 $301.8409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess