EN
  • EN
  • DE

ATA8402C-6AQY-66

Part No ATA8402C-6AQY-66
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF TX IC ASK 429-439MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 11 Weeks
Features RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-TSSOP
Family Name ATA8402
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA8402C6AQY66, ATA8402C-6AQY-66DKR, ATA8402C-6AQY-66TR, ATA8402C-6AQY-66CT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862289-ATA8402C-6AQY-66
Ultra Librarian 3D Model Ultra Librarian ATA8402C-6AQY-66 CAD Model

Description

The ATA8402C-6AQY-66 is a cutting-edge component from Microchip Technology, a leader in the semiconductor industry. This product is a testament to Microchip's commitment to providing high-quality, reliable solutions for a wide range of electronic applications.

Key Features

  • Integrated Circuit (IC): The ATA8402C-6AQY-66 is an integrated circuit designed for robust performance in various electronic systems.
  • Package: This IC comes in a QFN package, which stands for Quad Flat No-leads. The package is known for its small size and low profile, which makes it suitable for space-constrained applications.
  • Frequency: Operating at 66 MHz, the ATA8402C-6AQY-66 ensures swift processing and response times, making it ideal for high-speed applications.
  • Temperature Range: The device is designed to operate reliably over a wide temperature range, ensuring stability and performance in various environmental conditions.
  • Quality Assurance: As with all Microchip products, the ATA8402C-6AQY-66 is manufactured with strict quality control measures, ensuring high reliability and long-term performance.

Applications

The versatility of the ATA8402C-6AQY-66 allows it to be used in a multitude of applications, including:

  • Automotive systems
  • Industrial control units
  • Communication equipment
  • Consumer electronics
  • Medical devices

Why Choose the ATA8402C-6AQY-66?

Choosing the ATA8402C-6AQY-66 for your next project means selecting a product that delivers exceptional performance and reliability. Microchip Technology's commitment to innovation ensures that this IC will provide the functionality and endurance required for today's demanding electronic environments. Whether you're designing a sophisticated automotive system or a critical industrial application, the ATA8402C-6AQY-66 is an excellent choice for ensuring seamless operation and longevity.

You May Also Be Interested in

Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess