EN
  • EN
  • DE

MAX2361EGM-T

Part No MAX2361EGM-T
Manufacturer Maxim Integrated
Catalog RF Transmitters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transmitters
Manufacturer Maxim Integrated
Win Source Part Number 311378-MAX2361EGM-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2361EGM-T CAD Model

Description

Maxim Integrated MAX2361EGM-T: High-Performance RF Transceiver

The MAX2361EGM-T from Maxim Integrated is a state-of-the-art RF transceiver that is designed to deliver exceptional performance and versatility for a wide range of wireless communication applications. This compact and highly integrated device is ideal for mobile and fixed wireless applications, including cellular base stations, wireless local loop, and other systems operating in the 800MHz to 1000MHz frequency range.

Key Features:

  • Frequency Range: The MAX2361EGM-T operates within the 800MHz to 1000MHz frequency band, making it suitable for various communication standards.
  • High Integration: This transceiver integrates a fractional-N PLL synthesizer, VCO, IF and RF mixers, programmable baseband filters, and a complete receiver and transmitter chain, reducing external component count and board space.
  • Low Power Consumption: Designed for power-sensitive applications, the device offers a low current consumption mode, thereby extending battery life in portable devices.
  • Flexible Interface: It includes a programmable three-wire serial interface, which allows for easy control and configuration of the transceiver's functions.
  • High Dynamic Range: With its high linearity and low noise figure, the MAX2361EGM-T provides excellent receiver sensitivity and dynamic range, ensuring reliable performance in challenging environments.

Applications:

  • Cellular Base Stations
  • Wireless Local Loop Systems
  • Telemetry and Remote Control Systems
  • General RF Transceiver Applications

The MAX2361EGM-T comes in a compact 48-pin LQFP package, which is lead(Pb)-free and fully RoHS compliant. Its temperature range of -40°C to +85°C guarantees stable operation across various environmental conditions. Maxim Integrated's commitment to quality and performance is evident in the MAX2361EGM-T, making it a reliable choice for designers seeking a high-performance RF solution.

For detailed specifications and application support, visit Maxim Integrated's official website or contact their technical support team.

You May Also Be Interested in

Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess