The P4SMAJ33CA is a surface-mountable Transient Voltage Suppressor (TVS) diode manufactured by Diotec Semiconductor AG. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning, and inductive switching. This TVS diode is packaged in an SMA package, making it suitable for applications where space is limited.
Applications
- I/O ports
- Data lines
- Power supplies
- Microprocessor protection
- Telecommunication equipment
- Industrial control systems
Features
- SMA surface mount package
- Peak pulse power: 400 W (10/1000 μs waveform)
- Reverse standoff voltage: 33 V
- Bi-directional configuration
- Low clamping voltage
- Fast response time
- High surge capability
- RoHS compliant
Benefits
- Effective Transient Protection: Provides robust protection against voltage transients, preventing damage to sensitive electronic components.
- Compact Size: The SMA package allows for efficient use of board space, making it suitable for compact designs.
- Fast Response Time: Quickly clamps transient voltages, minimizing the risk of damage to protected circuitry.
- High Surge Capability: Withstands high surge currents, ensuring reliable protection in harsh environments.
- Bi-directional Protection: Designed for protection against both positive and negative voltage transients.
- RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
The P4SMAJ33CA TVS diode from Diotec Semiconductor AG is a reliable and effective solution for protecting sensitive electronics from voltage transients. Its compact size, fast response time, and high surge capability, along with its bi-directional protection, make it a suitable choice for a wide range of applications where overvoltage protection is critical.