EN
  • EN
  • DE

PIC12F529T39A-I/ST

Part No PIC12F529T39A-I/ST
Manufacturer Microchip Technology
Catalog RF Transmitters
Description IC MCU FLASH 8BIT 2.3KB 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Frequency 310MHz, 433MHz, 868MHz, 915MHz
Applications General Purpose
Modulation or Protocol FSK, OOK
Data Rate (Max) 100kbps
Power - Output 10dBm
Current - Transmitting 17.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Memory Size 64kB Flash, 201b SRAM
Supply Voltage - Operating 2 V to 3.7 V
Temperature Range - Operating -40°C to 85°C
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1088165-PIC12F529T39A-I/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12F529T39A-I/ST CAD Model

Description

Microchip Technology's PIC12F529T39A-I/ST Microcontroller

The PIC12F529T39A-I/ST is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer an optimal blend of power efficiency, processing capability, and compact form factor. This MCU is part of Microchip's renowned PIC series, known for their reliability and versatility in a wide range of applications, from consumer electronics to industrial automation systems.

Encased in a TSSOP-14 package, the PIC12F529T39A-I/ST is equipped with a 8-bit processor core and operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power applications. It features a 4 MHz internal oscillator, providing a solid clock source for various operations without the need for external clock components, thus reducing the overall system cost and complexity.

With 1.5KB of flash memory and 64 bytes of RAM, this MCU provides ample space for program storage and adequate RAM for data manipulation. The flash memory technology ensures long-term data retention and high write endurance, which is essential for applications that require frequent code updates or data logging.

The device includes an array of integrated peripherals, such as an 8-bit timer, watchdog timer, and 5 I/O pins, which can be configured for various control and interface functions. Its analog-to-digital converter (ADC) with 4 channels allows the MCU to interface with analog sensors and convert their readings into digital values for processing.

For enhanced safety and reliability, the PIC12F529T39A-I/ST features power-on reset (POR), power-up timer (PWRT), and oscillator start-up timer (OST), which ensure proper operation during power-up sequences. The programmable code protection is another critical feature that secures the device against unauthorized access to the program memory.

Whether you're designing a simple control system or a sophisticated sensor network, the PIC12F529T39A-I/ST offers a cost-effective, space-saving, and powerful solution that can meet the demands of your application.

You May Also Be Interested in

Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498
Maxim Integrated
IC TRANSMITTER QUAD 48TQFN
Lowest to $2.4024
Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess