EN
  • EN
  • DE

SN74ABT8996DW

Part No SN74ABT8996DW
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC ADDRESSABLE SCAN PORT 24-SOIC / Addressable Scan Ports IC 160-NFBGA (9x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Addressable Scan Ports
Supply Voltage 4.5V ~ 5.5V
Number of Bits 10
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 160-NFBGA (9x13)
Base Product Number 74ABT8996
Other Names 296-4117-5R,TEXTISSN74ABT8996DW,-296-4117-5,2156-SN74ABT8996DW,-296-4117-5,296-4117-5,-SN74ABT8996DWR
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256277-SN74ABT8996DW
Ultra Librarian 3D Model Ultra Librarian SN74ABT8996DW CAD Model

Description

The SN74ABT8996DW is a high-performance, integrated circuit brought to you by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This particular product belongs to the ABT family, which is known for its advanced biCMOS technology. The SN74ABT8996DW is designed to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • Technology: Advanced BiCMOS technology ensures low power consumption and high-speed operation.
  • Functionality: This device is a scanner and register unit that combines a 9-bit scanner with a 9-bit edge-triggered D-type flip-flop.
  • Performance: Offers high drive output (-32 mA IOL), which is suitable for driving heavy loads.
  • Versatility: The SN74ABT8996DW operates from a 4.5 V to 5.5 V VCC supply, making it suitable for interfacing with 5V logic levels.
  • Package: Available in a 24-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained applications.
  • Compatibility: Input and output interface levels are compatible with TTL (Transistor-Transistor Logic).

Applications

The SN74ABT8996DW is versatile in its applications, including but not limited to:

  • Telecommunications
  • Computing systems
  • High-speed data acquisition
  • Industrial control systems
  • Automotive systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ABT8996DW is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in the field. It is designed to meet or exceed the industry standards for operational lifetime and robustness, providing peace of mind for designers and manufacturers who choose this IC for their critical applications.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments product page or contact their customer support for further assistance.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess