EN
  • EN
  • DE

NXQ1TXH5/101J

Part No NXQ1TXH5/101J
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description RF XMITTER 110-205KHZ 32VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features RF Transmitter - 110kHz ~ 205kHz - - - Antenna 32-VFQFN Exposed Pad
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -20°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name NXQ1TXH5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935307684118, NXQ1TXH5/101,118, 568-12937-1, 568-12937-2, 568-12937-6
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846034-NXQ1TXH5/101J
Ultra Librarian 3D Model Ultra Librarian NXQ1TXH5/101J CAD Model

Description

The NXQ1TXH5/101J is a cutting-edge wireless charging transmitter IC designed and manufactured by NXP Semiconductors. This device is specifically engineered to facilitate the implementation of Qi-compliant wireless charging solutions for a wide range of applications. With its compact design and high efficiency, the NXQ1TXH5/101J is an ideal choice for those looking to integrate wireless charging capabilities into their products.

Key Features

  • Qi-Compliant: Fully compliant with the Wireless Power Consortium (WPC) Qi standard, ensuring compatibility with a wide range of Qi-certified devices.
  • High Efficiency: Optimized for low power loss, the NXQ1TXH5/101J delivers power efficiently to the receiving device, reducing energy consumption and heat generation.
  • Integrated Full-Bridge Inverter: This IC includes a built-in full-bridge inverter, simplifying the design and reducing the external component count.
  • Foreign Object Detection (FOD): Advanced FOD capabilities enhance safety by detecting and preventing power transfer to metal objects placed on the charging pad.
  • Low Standby Power: Designed to consume minimal power when no device is being charged, contributing to energy savings and extended battery life for battery-powered applications.

Applications

The NXQ1TXH5/101J is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable devices such as smartwatches and fitness trackers
  • Portable medical devices
  • Personal care products like electric toothbrushes
  • Office equipment and accessories

Technical Specifications

The NXQ1TXH5/101J operates over a wide input voltage range and is designed to work with a single coil configuration for A5/A11 wireless charging pads. It supports a maximum output power of 5W, making it suitable for a broad spectrum of low-power devices. The IC also includes over-temperature and over-voltage protection features to enhance the safety and reliability of the charging process.

Conclusion

In conclusion, the NXQ1TXH5/101J from NXP is a robust and reliable solution for integrating wireless charging into a variety of devices. Its compliance with the Qi standard, combined with its high efficiency and advanced safety features, makes it an excellent choice for manufacturers looking to offer the convenience of wireless charging to their customers.

You May Also Be Interested in

Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess