EN
  • EN
  • DE

ATA5756-6DQY-66

Part No ATA5756-6DQY-66
Manufacturer Microchip Technology
Catalog RF Transmitters
Description IC TX UHF ASK/FSK 315MHZ10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 315MHz
Applications TPM (Tire Pressure Monitor)
Modulation or Protocol ASK, FSK
Data Rate (Max) 40 kbps
Power - Output 6dBm
Current - Transmitting 8.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 1019938-ATA5756-6DQY-66
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5756-6DQY-66 CAD Model

Description

Microchip Technology ATA5756-6DQY-66 Product Overview

The Microchip Technology ATA5756-6DQY-66 is a high-performance, low-power RF transmitter that operates in the UHF frequency range. Designed with versatility in mind, this product is an ideal solution for a wide array of applications, including but not limited to automotive remote keyless entry systems, garage door openers, and wireless alarm systems. With its robust design and reliable performance, the ATA5756-6DQY-66 is engineered to meet the stringent requirements of the industrial and consumer markets.

At the core of the ATA5756-6DQY-66 lies a state-of-the-art integrated circuit that ensures efficient power management and a stable RF output. This transmitter is capable of generating a highly accurate and clean signal, which translates to improved range and reduced interference with other devices. The device operates within a voltage range of 1.8V to 3.6V, making it compatible with a variety of power sources, from batteries to regulated power supplies.

One of the key features of the ATA5756-6DQY-66 is its programmable frequency modulation, allowing users to tailor the device to their specific needs. The transmitter also boasts a wide operating temperature range, ensuring consistent performance even in harsh environmental conditions. Additionally, it comes in a compact package, which makes it easy to integrate into space-constrained designs.

The ATA5756-6DQY-66 is not only designed for high performance but also for ease of use. It is supported by Microchip's comprehensive development tools and software, which help to streamline the design process and reduce time to market. Whether you are developing a new product or upgrading an existing system, the ATA5756-6DQY-66 offers the reliability and flexibility needed to create a superior wireless solution.

In summary, the Microchip Technology ATA5756-6DQY-66 RF transmitter is a top-tier component that combines efficiency, precision, and durability. Its advanced features and support infrastructure make it a smart choice for designers looking to incorporate reliable wireless communication into their applications.

You May Also Be Interested in

Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Infineon Technologies
IC TX ASK/FSK 434MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Lowest to $1.5451
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
Melexis Technologies NV
IC XMITTER/LO SOURCE 8-SOIC
Need more? Email Us
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Microchip Technology
RF Transmitter ASK/OOK 5V 8-Pin SOIC N / IC ASK TRANSMITTER UHF 8SOIC
Lowest to $1.7059
Nordic Semiconductors
IC TRANSMITTER 1MB SHOCK 16QFN / RF Transmitter GFSK 3V Automotive 16-Pin QFN EP T/R
Lowest to $0.9794
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess