EN
  • EN
  • DE

DS9034PC+

Part No DS9034PC+
Manufacturer Maxim Integrated
Catalog Memory - Batteries
Description PCM W/O CRYSTAL NV SRAM SNAP-ON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Back-Up Management
Battery Chemistry Lithium Cell
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 34-PowerCap Module
Shipping Info Due to restrictions, only ground shipment is allowed.
Win Source Part Number 137072-DS9034PC+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS9034PC+ CAD Model

Description

The DS9034PC+ is a state-of-the-art memory module from Maxim Integrated, designed to provide a reliable and durable power source for nonvolatile timekeeping RAMs. This innovative product is encased in a compact 24-pin DIP (Dual In-line Package) module, making it an ideal solution for applications that require long-term data retention without the need for an external battery.

At the heart of the DS9034PC+ is a lithium energy cell that can maintain data integrity for over 10 years, ensuring that your data is safe and secure for the long haul. The energy cell is directly integrated into the module, which not only simplifies the design process but also enhances the reliability of the overall system by minimizing the number of external components required.

The module is specifically tailored for use with Maxim's nonvolatile SRAMs and is fully compatible with the industry-standard footprint, making it a versatile choice for a wide range of applications. Whether you're working on data collection devices, industrial controllers, utility meters, or any other system where data persistence is critical, the DS9034PC+ provides a robust solution to meet your needs.

One of the key features of the DS9034PC+ is its built-in power-fail circuitry. This intelligent design ensures that in the event of a power failure, the module automatically switches to the lithium energy cell, thereby preventing data loss and maintaining the integrity of the stored information. Furthermore, the module's low self-discharge rate ensures that the energy cell's charge is conserved, extending the life of the module significantly.

Maxim Integrated's commitment to quality is evident in the DS9034PC+, which is manufactured to the highest industry standards. Its robust design is not only efficient and cost-effective but also ensures that your critical data is preserved under a variety of environmental conditions, making it a reliable choice for mission-critical systems.

Overall, the DS9034PC+ from Maxim Integrated is a testament to the company's innovation and dedication to providing high-quality, durable, and reliable products for the electronics industry.

You May Also Be Interested in

Maxim Integrated
PCM W/CRYSTAL NV SRAM SNAP-ON / RAMified Watchdog Timekeeper
Lowest to $13.1955
Maxim Integrated
Need more? Email Us
STMicroelectronics
Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 120MAH 28SOIC
Lowest to $8.5924
Maxim Integrated
IC SRAM NV TIMEKEEPING POWERCAP
Need more? Email Us
STMicroelectronics
Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 48MAH 28-SOIC
Lowest to $3.0406
Maxim Integrated
IC SMART BATTERY 250MAH 16-DIP
Need more? Email Us
Maxim Integrated
IC SRAM NV TIMEKEEPING POWERCAP
Need more? Email Us
Maxim Integrated
Power Cap 34-Pin PowerCap Module Tube / PCM W/CRYSTAL NV SRAM SNAP-ON
Lowest to $13.1955
Maxim Integrated
PCM W/O CRYSTAL NV SRAM SNAP-ON
Lowest to $25.2181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2181 $50.4362
5+ $20.6918 $103.4590
8+ $20.0452 $160.3616
11+ $19.3985 $213.3835
14+ $18.7519 $262.5266
18+ $16.8121 $302.6178
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess