EN
  • EN
  • DE

DS9034PCX+

Part No DS9034PCX+
Manufacturer Maxim Integrated
Catalog Memory - Batteries
Description Power Cap 34-Pin PowerCap Module Tube / PCM W/CRYSTAL NV SRAM SNAP-ON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Back-Up Management
Battery Chemistry Lithium Cell
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 34-PowerCap Module
Shipping Info Due to restrictions, only ground shipment is allowed.
Win Source Part Number 014813-DS9034PCX+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS9034
Introduction Date November 09, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS9034PCX+ CAD Model

Description

Maxim Integrated DS9034PCX+ Product Overview

The DS9034PCX+ is a high-quality, reliable nonvolatile (NV) SRAM controller from Maxim Integrated, designed to provide a comprehensive memory solution for a wide range of applications. This innovative product ensures data integrity by automatically switching to a backup energy source in the event of a power failure, thus preserving the contents of the SRAM.

Key Features

  • Power-Fail Protection: The DS9034PCX+ comes equipped with a sophisticated power-fail circuit that monitors the VCC supply voltage. It automatically switches to the backup energy source when it detects an out-of-tolerance condition, ensuring the preservation of data.
  • Low Energy Consumption: Designed for efficiency, this NV SRAM controller operates with a minimal energy requirement, making it suitable for battery-backed applications where power conservation is critical.
  • Compatibility: The device is compatible with standard JEDEC SRAMs, providing designers with flexibility and ease of integration into existing systems.
  • Compact Form Factor: The DS9034PCX+ is available in a compact, surface-mount PowerCap package, which not only saves space on the PCB but also simplifies the installation process.

Applications

The versatility of the DS9034PCX+ makes it ideal for a multitude of applications, including:

  • Industrial control systems
  • RAID systems
  • Telecommunications equipment
  • Automotive systems
  • Medical devices

Technical Specifications

With a wide operating temperature range and robust design, the DS9034PCX+ is engineered to perform reliably in harsh environments. Its technical specifications include:

  • Operating Voltage Range: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: PowerCap

Maxim Integrated's commitment to quality ensures that the DS9034PCX+ meets the highest standards of performance and reliability, making it a smart choice for designers looking to secure data in nonvolatile memory applications.

You May Also Be Interested in

Maxim Integrated
Power Cap 34-Pin PowerCap Module Tube / PCM W/CRYSTAL NV SRAM SNAP-ON
Lowest to $13.1955
Maxim Integrated
IC SRAM NV TIMEKEEPING POWERCAP
Need more? Email Us
Maxim Integrated
PCM W/O CRYSTAL NV SRAM SNAP-ON
Lowest to $25.2181
Maxim Integrated
IC SMART BATTERY 250MAH 16-DIP
Need more? Email Us
STMicroelectronics
Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 48MAH 28-SOIC
Lowest to $3.0406
Maxim Integrated
IC SRAM NV TIMEKEEPING POWERCAP
Need more? Email Us
STMicroelectronics
Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 120MAH 28SOIC
Lowest to $8.5924
Maxim Integrated
PCM W/O CRYSTAL NV SRAM SNAP-ON
Lowest to $25.2181
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 537 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess