Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Batteries
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Back-Up Management
Battery Chemistry Lithium Cell
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 34-PowerCap™ Module
Supplier Device Package 34-PowerCap Module
Shipping Info Due to restrictions, only ground shipment is allowed.
Base Product Number DS9034
Standard Package 19 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8506.50.0000
Win Source Part Number 847555-DS9034PC
Ultra Librarian 3D Model Ultra Librarian DS9034PC CAD Model

Description

The DS9034PC from Maxim Integrated is a high-quality, reliable power capacitor designed to provide memory and real-time clock (RTC) backup power in the event of primary power failure. This innovative solution is particularly suitable for use in systems where battery replacement is impractical or undesirable.

Key Features

  • Long Service Life: The DS9034PC is engineered for an extended lifespan, ensuring consistent performance over many years, reducing maintenance needs and total cost of ownership.
  • Compact Form Factor: With its small size, the DS9034PC is ideal for space-constrained applications, allowing for easy integration into a wide range of electronic systems without compromising on board space.
  • High Energy Density: This power capacitor boasts a high energy density, providing sufficient power to maintain volatile memory and RTC operation for a specified duration during power interruptions.
  • Wide Operating Temperature Range: Suitable for various environments, the DS9034PC operates effectively across a broad temperature range, ensuring reliability in diverse operating conditions.

Applications

The DS9034PC is versatile and can be used in numerous applications, including but not limited to:

  • Portable devices where battery replacement is difficult
  • Industrial systems requiring dependable RTC backup
  • Embedded systems with critical data retention needs
  • Networking hardware, such as routers and switches

Technical Specifications

The DS9034PC is a non-rechargeable power source, encapsulated in a durable PowerCap module. It operates within a voltage range of 2.8V to 3.3V and is designed to be directly connected to the VBACKUP pin of Maxim's nonvolatile timekeeping RAMs.

For more detailed technical specifications, datasheets, and support documents, customers are advised to visit Maxim Integrated's official website or contact their local sales representative.

With its robust design and reliable performance, the DS9034PC from Maxim Integrated stands as a preferred choice for designers and engineers looking to ensure uninterrupted operation of their electronic systems.

You May Also Be Interested in

Maxim Integrated
Power Cap 34-Pin PowerCap Module Tube / PCM W/CRYSTAL NV SRAM SNAP-ON
Need more? Email Us
ECAD model for DS9034PCX+
STMicroelectronics
Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 48MAH 28-SOIC
Lowest to $3.4055
ECAD model for M4Z28-BR00SH1
Maxim Integrated
IC SMART BATTERY 250MAH 16-DIP
Need more? Email Us
ECAD model for DS1260-25
Maxim Integrated
PCM W/O CRYSTAL NV SRAM SNAP-ON
Lowest to $28.2443
ECAD model for DS9034PC
Maxim Integrated
IC SRAM NV TIMEKEEPING POWERCAP
Need more? Email Us
ECAD model for DS9034I-PCX+
Maxim Integrated
PCM W/CRYSTAL NV SRAM SNAP-ON / RAMified Watchdog Timekeeper
Lowest to $19.7200
ECAD model for DS9034PCX
Maxim Integrated
PCM W/O CRYSTAL NV SRAM SNAP-ON
Lowest to $28.2443
ECAD model for DS9034PC+
Maxim Integrated
Need more? Email Us
ECAD model for DS9034PCXI
Maxim Integrated
IC SRAM NV TIMEKEEPING POWERCAP
Need more? Email Us
ECAD model for DS9034PCI+

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2443 $56.4886
5+ $23.1748 $115.8740
8+ $22.4506 $179.6048
11+ $21.7263 $238.9893
14+ $21.0021 $294.0294
18+ $18.8296 $338.9328
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 136 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention