EN
  • EN
  • DE

M4Z32-BR00SH1

Part No M4Z32-BR00SH1
Manufacturer STMicroelectronics
Catalog Memory - Batteries
Description Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 120MAH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Purpose Back-Up Management
Battery Chemistry Lithium
Temperature Range - Operating -40°C to 85°C
Mounting Snap-In
Case / Package Snaphat
Shipping Info Due to restrictions, only ground shipment is allowed.
Win Source Part Number 041315-M4Z32-BR00SH1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M4Z32
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China, Malaysia, Morocco, Philippines, Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian M4Z32-BR00SH1 CAD Model

Description

STMicroelectronics M4Z32-BR00SH1 Battery Backup IC

The M4Z32-BR00SH1 is a robust, high-performance integrated circuit designed by STMicroelectronics, specifically engineered to maintain the integrity of SRAM memories during power failures. This IC is a perfect solution for applications requiring data retention in the absence of a main power supply, making it ideal for a wide range of electronic devices.

Key Features

  • Power-Fail Deselection Voltage: The IC ensures that the SRAM switches to the battery backup supply when the VCC power supply drops below a threshold voltage, safeguarding the data stored within.
  • Low Power Consumption: Designed to be energy-efficient, the M4Z32-BR00SH1 minimizes power draw from the backup battery, thereby extending its service life.
  • Automatic Battery Switch-over: The IC includes an automatic switch-over function that seamlessly transitions the power source from VCC to the battery when necessary, without any interruption to the SRAM's operation.
  • Write Protection: It incorporates a write-protection mechanism that prevents data corruption during power transitions, ensuring data integrity at all times.
  • Self-contained Battery: The M4Z32-BR00SH1 comes with an integrated, replaceable, long-life lithium battery, which provides reliable backup power for the SRAM.
  • Compact Packaging: The IC is available in a compact, surface-mount SOIC package, making it suitable for space-constrained applications.

Applications

The M4Z32-BR00SH1 is versatile and can be utilized in a variety of applications, including:

  • Industrial control systems
  • Utility meters
  • Medical equipment
  • Automotive electronics
  • Portable instrumentation
  • Real-time clocks

Why Choose the M4Z32-BR00SH1?

STMicroelectronics' M4Z32-BR00SH1 is a trusted choice for designers looking to ensure data retention and system reliability in the face of power instability. Its combination of low-power operation, integrated battery, and robust data protection features make it an essential component for maintaining the performance and reliability of battery-backed SRAM systems.

You May Also Be Interested in

Maxim Integrated
IC SMART BATTERY 250MAH 16-DIP
Need more? Email Us
STMicroelectronics
Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 48MAH 28-SOIC
Lowest to $3.0406
STMicroelectronics
Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 120MAH 28SOIC
Lowest to $8.5924
Maxim Integrated
PCM W/CRYSTAL NV SRAM SNAP-ON / RAMified Watchdog Timekeeper
Lowest to $14.5523
Maxim Integrated
Power Cap 34-Pin PowerCap Module Tube / PCM W/CRYSTAL NV SRAM SNAP-ON
Lowest to $14.5523
Maxim Integrated
PCM W/O CRYSTAL NV SRAM SNAP-ON
Lowest to $8.0563
Maxim Integrated
PCM W/O CRYSTAL NV SRAM SNAP-ON
Lowest to $46.9219
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SRAM NV TIMEKEEPING POWERCAP
Lowest to $8.4049

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5924 $60.1468
17+ $7.0503 $119.8551
26+ $6.8299 $177.5774
35+ $6.6096 $231.3360
46+ $6.3892 $293.9032
61+ $5.7283 $349.4263
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 673 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess