EN
  • EN
  • DE

DS2764EVKIT+

Part No DS2764EVKIT+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT DS2764 (HIGH-PRECISION  /  DS2764 Battery Monitor Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Type Power Management
Function Battery Monitor
Utilized IC / Part DS2764
Supplied Contents Board(s), Cable(s)
Secondary Attributes Overcurrent, Overvoltage, Short-Circuit, Undervoltage Protection
Base Product Number DS2764
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Other Names 175-DS2764EVKIT+
Standard Package 1
Win Source Part Number 1032920-DS2764EVKIT+
Ultra Librarian 3D Model Ultra Librarian DS2764EVKIT+ CAD Model

Description

The DS2764EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed to provide a streamlined platform for testing and development with the DS2764 high-precision Li+ battery monitor. This sophisticated piece of equipment is an essential tool for engineers and developers working on power management and battery monitoring solutions.

The DS2764 high-precision Li+ battery monitor IC, which is the centerpiece of this kit, offers a multitude of features including voltage, temperature, current, and charge accumulation measurements. It is particularly well-suited for applications requiring detailed battery state-of-charge (SOC) monitoring, such as portable devices, energy storage systems, and electric vehicles.

The evaluation kit includes a DS2764 evaluation board, which is preconfigured to interface with a PC for easy data logging and analysis. The board showcases the capabilities of the DS2764 IC, allowing users to explore its functionalities in real-time. The kit also comes with necessary software that facilitates a user-friendly interface for data collection and command execution. This software typically includes graphical user interfaces (GUIs) and possibly command-line tools, depending on the version of the kit.

With the DS2764EVKIT+, users can quickly assess the performance of the DS2764 IC and implement prototypes with minimal setup time. The kit's design ensures that engineers can efficiently evaluate the IC's features, such as its precision measurement capabilities, programmable alarms, and data protection functions. The evaluation board can be connected to a battery cell, and through the provided USB interface, users can monitor and analyze battery parameters in real-time on their PC.

Maxim Integrated provides comprehensive documentation for the DS2764EVKIT+, including detailed application notes, a user guide, and technical support, making it easier for developers to integrate the DS2764 into their designs. Whether for product development or educational purposes, the DS2764EVKIT+ is an invaluable resource for anyone looking to harness the advanced battery monitoring capabilities of the DS2764 IC.

By using this evaluation kit, developers can accelerate their design cycle, reduce development costs, and bring their battery-powered applications to market with confidence in the reliability and performance of their power management system.

You May Also Be Interested in

STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess