EN
  • EN
  • DE

DS1260-25

Part No DS1260-25
Manufacturer Maxim Integrated
Catalog Memory - Batteries
Description IC SMART BATTERY 250MAH 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Back-Up Management
Battery Chemistry Lithium Cell
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-DIP Module
Shipping Info Due to restrictions, only ground shipment is allowed.
Win Source Part Number 080660-DS1260-25
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1260-25 CAD Model

Description

Maxim Integrated DS1260-25 Smart Battery Backup Solution

The Maxim Integrated DS1260-25 is a cutting-edge power supply solution designed to provide reliable battery backup in the event of a main power failure. This innovative component ensures that your system's volatile memory retains its critical data during power outages, making it an essential element for a wide range of applications including servers, RAID systems, and industrial computing platforms.

The DS1260-25 features a 3.3V, 16k Nonvolatile SRAM with a self-contained lithium energy source and control circuitry, which enables the device to automatically switch from main power to the backup battery when a power failure is detected. The transition is seamless, ensuring data integrity and preventing loss of crucial information.

What sets the DS1260-25 apart is its unique ability to offer a full-featured, write-protectable nonvolatile memory. The user can write-protect the entire memory array or select specific memory blocks, providing flexibility and security for sensitive data. This feature is particularly useful for applications that require controlled access to the memory content, such as configuration settings or device calibration data.

The DS1260-25 also boasts a long battery life, with a typical data retention period of 10 years at 25°C. This long-term reliability is critical for systems that cannot afford frequent maintenance or battery replacement, making it a cost-effective solution for many businesses.

With its compact design, the DS1260-25 is easy to integrate into existing systems without requiring significant board space. This makes it an ideal choice for designers looking to enhance their products with a robust power management solution without compromising on space or design complexity.

In summary, the Maxim Integrated DS1260-25 offers a smart, secure, and reliable solution for maintaining the integrity of volatile memory systems during power outages. Its nonvolatile SRAM technology, coupled with user-selectable write protection and a long battery life, make it an excellent choice for a wide array of critical applications.

You May Also Be Interested in

STMicroelectronics
Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 48MAH 28-SOIC
Lowest to $3.0406
Maxim Integrated
PCM W/O CRYSTAL NV SRAM SNAP-ON
Lowest to $46.9219
Maxim Integrated
IC SMART BATTERY 250MAH 16-DIP
Need more? Email Us
Maxim Integrated
IC SRAM NV TIMEKEEPING POWERCAP
Lowest to $8.4049
Maxim Integrated
IC SRAM NV TIMEKEEPING POWERCAP
Need more? Email Us
Maxim Integrated
Power Cap 34-Pin PowerCap Module Tube / PCM W/CRYSTAL NV SRAM SNAP-ON
Lowest to $14.5523
Maxim Integrated
Need more? Email Us
STMicroelectronics
Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 120MAH 28SOIC
Lowest to $8.5924
Maxim Integrated
PCM W/O CRYSTAL NV SRAM SNAP-ON
Lowest to $8.0563

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess