EN
  • EN
  • DE

MAX498CWI

Part No MAX498CWI
Manufacturer Maxim Integrated
Catalog Miscellaneous
Description IC BUFF/AMP RGB SPDT 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Status Obsolete
Win Source Part Number 212493-MAX498CWI
Ultra Librarian 3D Model Ultra Librarian MAX498CWI CAD Model

Description

Maxim Integrated MAX498CWI Product Overview

The MAX498CWI from Maxim Integrated is a high-performance, precision operational amplifier that is designed to offer a blend of features making it suitable for a wide range of applications. This device is part of Maxim's commitment to providing innovative analog and mixed-signal engineering solutions.

Key Features

  • Wide Supply Voltage Range: The MAX498CWI can operate from a supply voltage range of ±4.5V to ±18V, making it versatile for various circuits that require different power levels.
  • Low Offset Voltage: The operational amplifier boasts a low input offset voltage, which enhances the accuracy of the signal processing in precision applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it suitable for high-speed signal processing tasks.
  • Low Noise: The device exhibits low noise characteristics, which is crucial for applications that demand high signal integrity and minimal interference.
  • Robust Output Drive Capability: The MAX498CWI can drive capacitive loads, which is beneficial for driving signals over long distances or through capacitive input filters.

Applications

The MAX498CWI is designed to meet the requirements of various applications, including:

  • Data acquisition systems
  • Analog filters
  • Audio electronics
  • Instrumentation
  • Active filters and buffers
  • Voltage and current sensing

Package and Reliability

Enclosed in a robust 16-pin SOIC package, the MAX498CWI ensures a compact footprint on PCBs, which is essential for space-constrained applications. Maxim Integrated has a reputation for producing reliable components, and this operational amplifier is no exception. It is designed to meet stringent quality standards, ensuring long-term stability and performance in your electronic designs.

In conclusion, the MAX498CWI operational amplifier from Maxim Integrated is a versatile and reliable solution for designers looking to enhance the performance of their analog circuits. Its combination of a wide supply voltage range, low offset voltage, high gain bandwidth, low noise, and robust output drive capability make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4465 $59.1255
17+ $6.9300 $117.8100
26+ $6.7140 $174.5640
36+ $6.4969 $233.8884
46+ $6.2809 $288.9214
62+ $5.6306 $349.0972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess