EN
  • EN
  • DE

DS9034PCX

Part No DS9034PCX
Manufacturer Maxim Integrated
Catalog Memory - Batteries
Description PCM W/CRYSTAL NV SRAM SNAP-ON / RAMified Watchdog Timekeeper
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Function Back-Up Management
Battery Chemistry Lithium Cell
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 34-PowerCap Module
Supplier Device Package 34-PowerCap Module
Shipping Info Due to restrictions, only ground shipment is allowed.
Manufacturer Pack Quantity 19
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809520-DS9034PCX
Ultra Librarian 3D Model Ultra Librarian DS9034PCX CAD Model

Description

DS9034PCX - PowerCap for Nonvolatile SRAMs and RTCs

The DS9034PCX is an innovative power storage solution designed by Maxim Integrated to provide reliable backup power to nonvolatile SRAMs and real-time clocks (RTCs). This compact and self-contained PowerCap module is specifically engineered to maintain data integrity and ensure continuous operation of memory and timing components during primary power loss.

Featuring a unique snap-on design, the DS9034PCX can be easily attached to compatible integrated circuits without the need for external hardware or soldering, making it a user-friendly choice for a wide range of applications. Its low-profile and space-saving form factor is ideal for systems where board space is at a premium.

The DS9034PCX ensures a long service life and stable performance thanks to its lithium energy cell. This energy cell is designed to provide a stable and reliable power source for extended periods, which is critical for maintaining the operation of volatile memory components when the main system power is unavailable.

Applications of the DS9034PCX include, but are not limited to, data storage for servers and networking equipment, industrial control systems, point-of-sale terminals, and medical devices. These fields demand the highest standards of data retention and device reliability, and the DS9034PCX delivers on both counts.

Key features of the DS9034PCX include:

  • Easy-to-mount PowerCap design that securely attaches to compatible devices.
  • Long-lasting lithium energy cell providing backup power.
  • Compact and low-profile form factor for space-constrained applications.
  • Enhanced reliability for critical data retention and RTC functions.

By integrating the DS9034PCX into your system, you can ensure that your devices remain operational and your data remains safe, even in the event of unexpected power disruptions. Maxim Integrated's commitment to quality and innovation makes the DS9034PCX a trusted and essential component for maintaining nonvolatile memory and real-time clock operations.

You May Also Be Interested in

Maxim Integrated
PCM W/O CRYSTAL NV SRAM SNAP-ON
Lowest to $25.2181
Maxim Integrated
IC SRAM NV TIMEKEEPING POWERCAP
Need more? Email Us
Maxim Integrated
IC SMART BATTERY 250MAH 16-DIP
Need more? Email Us
STMicroelectronics
Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 48MAH 28-SOIC
Lowest to $3.0406
Maxim Integrated
IC SRAM NV TIMEKEEPING POWERCAP
Need more? Email Us
STMicroelectronics
Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 120MAH 28SOIC
Lowest to $8.5924
Maxim Integrated
PCM W/CRYSTAL NV SRAM SNAP-ON / RAMified Watchdog Timekeeper
Lowest to $13.1955
Maxim Integrated
Power Cap 34-Pin PowerCap Module Tube / PCM W/CRYSTAL NV SRAM SNAP-ON
Lowest to $13.1955
Maxim Integrated
PCM W/O CRYSTAL NV SRAM SNAP-ON
Lowest to $25.2181

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 537 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess