EN
  • EN
  • DE

MAX17048EVKIT#

Part No MAX17048EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT MAX17048 (HOST-SIDE MOD  /  MAX17048 Fuel Gauge Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Power Management
Function Fuel Gauge
Utilized IC / Part MAX17048
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number MAX17048
RoHS Status Not applicable
MSL Level 1 (Unlimited)
Other Names 175-MAX17048EVKIT#
Standard Package 1
Win Source Part Number 1075042-MAX17048EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX17048EVKIT# CAD Model

Description

The MAX17048EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed for the MAX17048, a compact, low-power fuel gauge integrated circuit for lithium-ion batteries. This evaluation kit provides an ideal platform for quick and easy assessment of the MAX17048's capabilities, enabling designers to expedite the development process for battery-powered applications.

Key Features

  • ModelGauge™ Algorithm: The MAX17048 features the proprietary ModelGauge algorithm, which eliminates the need for battery characterization for most applications, providing a more straightforward and time-efficient setup.
  • High Accuracy: This IC delivers high-accuracy state-of-charge (SOC) readings, which are critical for optimal battery management and to ensure user confidence in the device's power levels.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX17048 operates with minimal power draw, contributing to longer battery life in the final product.
  • Easy-to-Use: The evaluation kit comes with a pre-mounted MAX17048 IC on an evaluation board, along with a USB interface for connectivity with a computer, making it user-friendly for both novice and experienced designers.
  • Flexible Configuration: Accommodates various battery sizes and types, allowing for versatility in testing different use-case scenarios.

Applications

The MAX17048EVKIT# is suitable for a wide range of applications, including but not limited to:

  • Smartphones, Tablets, and Wearable Devices
  • Portable Medical Devices
  • Handheld Gaming Systems
  • Wireless Speakers and Earbuds
  • Power Banks and Portable Chargers

Package Contents and System Requirements

The kit includes the MAX17048 evaluation board, a USB cable, and comprehensive documentation. To use the evaluation kit, a Windows-based PC with a USB port and the appropriate evaluation software, which is available for download from Maxim Integrated's website, is required.

With the MAX17048EVKIT#, designers and engineers can streamline the integration of the MAX17048 fuel gauge into their battery-powered projects, ensuring accurate battery management with a reliable and user-friendly evaluation experience.

You May Also Be Interested in

Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess