EN
  • EN
  • DE

M4Z28-BR00SH1

Part No M4Z28-BR00SH1
Manufacturer STMicroelectronics
Catalog Memory - Batteries
Description Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 48MAH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Purpose Back-Up Management
Battery Chemistry Lithium
Temperature Range - Operating -40°C to 85°C
Mounting Snap-In
Case / Package Snaphat
Shipping Info Due to restrictions, only ground shipment is allowed.
Win Source Part Number 083375-M4Z28-BR00SH1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M4Z28
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian M4Z28-BR00SH1 CAD Model

Description

Introducing the M4Z28-BR00SH1 Battery-Backup IC

The M4Z28-BR00SH1 from STMicroelectronics is a highly innovative and reliable integrated circuit designed to prevent data loss in electronic systems during power failures. This compact, surface-mountable component is an essential part of many modern applications, offering a robust solution for maintaining the integrity of volatile memory contents when the main power supply is interrupted.

Key Features

  • Power Management: The M4Z28-BR00SH1 comes equipped with a built-in power-fail detection circuit. This feature ensures that the backup battery is automatically switched on when a power failure is detected, thereby preserving the data stored in volatile memory.
  • Battery Technology: Utilizing a high-quality, replaceable lithium coin cell battery, the device provides long-term reliability and ease of maintenance. The battery is directly connected to the IC, minimizing the number of external components required.
  • Compact Design: Designed with space-saving in mind, this IC is perfect for applications where board space is at a premium. Its small footprint allows for easy integration into various electronic systems.
  • Low Power Consumption: The M4Z28-BR00SH1 is optimized for low power consumption, which is critical for maximizing the lifespan of the backup battery and ensuring the longevity of the system.

Applications

The versatility of the M4Z28-BR00SH1 makes it suitable for a wide range of applications, including:

  • Real-Time Clocks (RTCs)
  • Microcontroller Systems
  • Industrial Control Systems
  • Portable Electronics
  • Medical Devices
  • Automotive Electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M4Z28-BR00SH1 is no exception. Manufactured to the highest standards, this IC ensures consistent performance and reliability, making it a trusted choice for engineers and designers across various industries.

In summary, the M4Z28-BR00SH1 is a testament to STMicroelectronics' dedication to innovation and excellence in electronic components. Its ability to safeguard data during power interruptions makes it an indispensable component for any system where data integrity is crucial.

You May Also Be Interested in

STMicroelectronics
Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 120MAH 28SOIC
Lowest to $8.5924
Maxim Integrated
IC SMART BATTERY 250MAH 16-DIP
Need more? Email Us
Maxim Integrated
PCM W/O CRYSTAL NV SRAM SNAP-ON
Lowest to $25.2181
Maxim Integrated
Need more? Email Us
STMicroelectronics
Battery Back Up Li-Ion/Li-Pol 3V 4-Pin SNAPHAT Tube / IC SNAPHAT BATTERY 48MAH 28-SOIC
Lowest to $3.0406
Maxim Integrated
Power Cap 34-Pin PowerCap Module Tube / PCM W/CRYSTAL NV SRAM SNAP-ON
Lowest to $13.1955
Maxim Integrated
PCM W/CRYSTAL NV SRAM SNAP-ON / RAMified Watchdog Timekeeper
Lowest to $13.1955
Maxim Integrated
IC SRAM NV TIMEKEEPING POWERCAP
Need more? Email Us
Maxim Integrated
IC SRAM NV TIMEKEEPING POWERCAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0406 $57.7714
47+ $2.4948 $117.2556
72+ $2.4169 $174.0168
99+ $2.3389 $231.5511
128+ $2.2610 $289.4080
171+ $2.0270 $346.6170
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess