EN
  • EN
  • DE
  • IT

DS2711E+

Part No DS2711E+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC NIMH CHARGER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 2
Maximum Supply Voltage 5.5V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 014768-DS2711E+
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS2711E+ CAD Model

Description

Maxim Integrated DS2711E+ NiMH Battery Charger

The Maxim Integrated DS2711E+ is a highly efficient, standalone charger specifically designed for one to four AA or AAA Nickel-Metal Hydride (NiMH) batteries. This advanced charging solution combines convenience with performance, providing a reliable method for keeping your rechargeable batteries at their optimal power levels.

Key Features:

  • Flexible Charging: The DS2711E+ can charge one to four AA or AAA NiMH batteries individually or in packs, giving users the freedom to charge the exact number of batteries they need without waiting to fill all four slots.
  • Intelligent Charge Control: With its smart charge algorithm, the charger can detect the battery's status and adjust the charging rate accordingly to prevent overcharging and extend battery life.
  • Fast Charging: The device supports fast charging currents, allowing for rapid replenishment of battery power, so your devices are ready to use in less time.
  • Temperature Monitoring: Safety is a priority with the DS2711E+. The charger includes temperature sensors to monitor the battery heat, ensuring a safe charging process and preventing potential damage from overheating.
  • Status Indicators: LED indicators provide immediate feedback on the charging status for each battery, making it easy to know when the batteries are fully charged and ready to use.
  • Automatic Charge Termination: Once the batteries are fully charged, the DS2711E+ automatically terminates the charge cycle, preserving the battery's lifespan and conserving energy.

Applications:

The DS2711E+ is ideal for a wide range of applications, including portable consumer electronics, toys, wireless mice and keyboards, and other devices that rely on AA or AAA NiMH batteries. Its compact design and straightforward operation make it an excellent choice for both home and office use.

Overall, the Maxim Integrated DS2711E+ NiMH Battery Charger is a versatile and reliable solution for maintaining your rechargeable batteries. Its advanced features ensure that your batteries are charged quickly, efficiently, and safely, keeping your devices powered up and ready to go whenever you need them.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0450 $60.5400
28+ $4.1395 $115.9060
44+ $4.0102 $176.4488
60+ $3.8808 $232.8480
77+ $3.7514 $288.8578
104+ $3.3634 $349.7936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess