EN
  • EN
  • DE
  • IT

BQ24705RGERG4

Part No BQ24705RGERG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION BATT CHARGER 24-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2 to 4
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 8A
Battery Pack Voltage 18V (Max)
Maximum Supply Voltage 24V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1023963-BQ24705RGERG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24705RGERG4 CAD Model

Description

Texas Instruments BQ24705RGERG4 Battery Charger IC

The BQ24705RGERG4 is a highly integrated battery charge controller from Texas Instruments, designed to provide efficient and reliable charging solutions for portable devices. This advanced IC is specifically tailored for managing the power supply and charging of multi-cell battery packs, making it an ideal choice for laptops, notebooks, and other sophisticated portable electronics.

Key Features:

  • Multi-Chemistry Battery Support: The BQ24705RGERG4 is compatible with a variety of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, providing versatility for different application requirements.
  • High-Efficiency Power Conversion: This IC incorporates synchronous switching MOSFETs, enabling efficient power conversion that extends battery life and reduces heat generation.
  • Programmable Charge Parameters: Users can program key parameters such as charge current, charge voltage, and input current limit through the device's I2C interface, offering precise control over the charging process.
  • Integrated Safety Features: The BQ24705RGERG4 includes several safety features, such as overvoltage protection, thermal regulation, and a charge timer, to ensure safe charging operations and protect the battery from potential damage.
  • Adaptive Charging: The device supports the System Management Bus (SMBus) and complies with the Smart Battery System (SBS) specifications, enabling adaptive charging that responds to the battery's needs and the system's power state.

Product Specifications:

The BQ24705RGERG4 operates over a wide input voltage range and offers a high level of integration to minimize external component count. The IC is available in a compact 24-pin VQFN (RGE) package, which is suitable for space-constrained applications. Its thermal performance is optimized for efficient heat dissipation, ensuring reliable operation even under high load conditions.

Applications:

With its advanced features and flexible programming options, the BQ24705RGERG4 is well-suited for a broad range of applications, including:

  • Notebook and Laptop Computers
  • Portable Media Players
  • Handheld Devices
  • Medical and Healthcare Equipment
  • Portable Test and Measurement Instruments

The BQ24705RGERG4 from Texas Instruments represents a sophisticated solution for designers looking to implement a robust, efficient, and versatile battery charging system in their portable devices.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8531 $51.1860
130+ $0.7992 $103.8960
195+ $0.7722 $150.5790
280+ $0.7182 $201.0960
365+ $0.6912 $252.2880
455+ $0.6642 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess