EN
  • EN
  • DE
  • IT

BQ24203DGN

Part No BQ24203DGN
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant
Programmable Features Current, Timer
Fault Protection Over Temperature, Short Circuit
Charge Current - Max 500mA
Battery Pack Voltage 4.1V
Voltage Supply MAX 13.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1154159-BQ24203DGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq24203
Introduction Date July 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24203DGN CAD Model

Description

Product Overview: BQ24203DGN from Texas Instruments

The BQ24203DGN is a high-efficiency, integrated battery charge management IC designed by Texas Instruments, tailored for the demanding needs of portable applications. This sophisticated chip is housed in an 8-pin MSOP (Micro Small Outline Package) with a Green (RoHS & no Sb/Br) compliant design, ensuring an environmentally friendly footprint.

Key Features

  • Advanced Charge Management: The BQ24203DGN offers a complete charge management solution, incorporating temperature monitoring, charge termination, and a pre-charge feature to extend battery life and ensure safe operation.
  • High Efficiency: With an operational efficiency that can reach up to 90%, this device ensures minimal power loss during the battery charging process, making it ideal for energy-sensitive applications.
  • Programmable Charge Parameters: Users can program critical parameters such as charge current and voltage thresholds, allowing for a tailored charging profile to match specific battery chemistries and capacities.
  • Power Path Management: The IC supports power path management, enabling the system to be powered directly from the adapter while simultaneously charging the battery, thus reducing charge and discharge cycles on the battery.
  • Status Indicators: It includes status pins that provide real-time feedback on the charge process, including charge status and fault conditions, which can be used to drive external LEDs or interface with a microcontroller.

Applications

The BQ24203DGN is versatile and can be utilized in a wide array of portable devices. Its application range includes but is not limited to, smartphones, tablets, digital cameras, handheld gaming devices, and portable media players. The chip's small form factor and high level of integration make it an excellent choice for compact and complex devices where space is at a premium and efficiency is paramount.

Conclusion

In summary, the BQ24203DGN from Texas Instruments is a state-of-the-art battery charge management IC that offers a blend of efficiency, flexibility, and reliability for modern portable electronic devices. Its advanced features and programmable options make it a go-to solution for designers looking to optimize battery performance and extend device runtimes.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8843 $55.0744
18+ $5.6487 $101.6766
28+ $5.4722 $153.2216
38+ $5.2957 $201.2366
49+ $5.1191 $250.8359
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess