Product Overview: Texas Instruments BQ24041DSQR
The BQ24041DSQR from Texas Instruments is a high-efficiency, system power-path management integrated circuit designed for single-cell Li-Ion or Li-Polymer battery-powered applications. This advanced chip offers a seamless transition between multiple power sources while providing efficient charging and power management to extend the life and performance of the battery.
Key Features
- Integrated Power-Path Management: The device ensures that the system remains operational whether the battery is charging or not. It automatically switches between the USB port, the adapter, or the battery without interrupting the power supply to the system.
- High-Efficiency Battery Charging: The BQ24041DSQR features a programmable charging current up to 1A, allowing for fast and efficient charging of the battery. It also includes a thermal regulation feature that protects the battery by reducing charge current during high temperature conditions.
- Dynamic Power Management: This chip supports dynamic power management, which optimizes system performance by balancing the power load between the battery and the external sources.
- Charge Status Indicators: With integrated status outputs, the device can provide real-time charge status to the user through LED indicators or a host processor.
- Protection Features: The BQ24041DSQR includes multiple safety features such as over-voltage protection, under-voltage lockout, and over-current protection to safeguard the battery and the system during adverse conditions.
Applications
This versatile power management IC is ideal for a wide range of portable applications, including smartphones, tablets, digital cameras, and other USB-powered gadgets. Its compact size and comprehensive feature set make it an excellent choice for space-constrained designs that require efficient power management.
Technical Specifications
- Input Voltage Range: 4.35V to 6.5V
- Charge Current Programmability: Up to 1A
- Package: 10-WSON (DSQR)
- Operating Temperature Range: -40°C to 85°C
For detailed technical specifications and application guidance, designers should consult the comprehensive datasheet and support documentation available from Texas Instruments.