EN
  • EN
  • DE
  • IT

SA58640DK,118

Part No SA58640DK,118
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 100MHZ UP CONVRT 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
RF Type Cordless Phones
Frequency 100MHz
Number of Mixers 2
Gain 17dB
Noise Figure 7dB
Secondary Attributes Up Converter
Current - Supply 6mA
Voltage - Supply 4.5V ~ 6V
Mounting Type Surface Mount
Package / Case 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSOP
Ultra Librarian 3D Model Ultra Librarian SA58640DK,118 CAD Model

You May Also Be Interested in

Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess